EN
  • EN
  • DE

74LVC00ABQ

Part No 74LVC00ABQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND gate Rev. 7 — 25 April 2012
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132646-74LVC00ABQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC00ABQ CAD Model

Description

NXP 74LVC00ABQ Quadruple 2-Input NAND Gate

The NXP 74LVC00ABQ is a high-performance, low-voltage CMOS device belonging to the 74LVC family. This integrated circuit features four independent 2-input NAND gates, designed to operate from 1.2V to 3.6V, making it suitable for interfacing with 3.3V and 2.5V logic levels. With its quick switching characteristics and low power consumption, the 74LVC00ABQ is an excellent choice for a wide range of applications in modern digital systems.

Key Features:

  • Logic Type: This device encompasses four NAND gates, each with two inputs, providing the fundamental building block for digital logic circuits.
  • Operating Voltage: It has a broad operating voltage range of 1.2V to 3.6V, which allows for compatibility with various logic level standards and ensures flexible usage in different system designs.
  • High-Speed Performance: The 74LVC00ABQ is designed for high-speed operation, even at low voltages, which is essential for high-performance computing and data processing applications.
  • Low Power Dissipation: It features low static and dynamic power consumption, contributing to energy efficiency in electronic devices.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals without damage or logic level errors, providing interface flexibility with legacy systems that operate at higher voltages.
  • Input Hysteresis: The built-in Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, enhancing noise immunity and allowing the device to be used in harsher electrical environments.

Applications:

The versatility of the 74LVC00ABQ makes it suitable for various applications, including:

  • Logic level translation and interfacing in multi-voltage systems
  • Signal gating, processing, and generation
  • Complex logic circuit implementation
  • Communication systems and data path logic
  • Portable and battery-powered electronics

Its compact size, in a DHVQFN14 package, ensures minimal footprint on printed circuit boards, making it ideal for space-constrained applications. The NXP 74LVC00ABQ is a reliable and efficient solution for designers looking to implement fundamental logic functions with high-speed performance and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess