EN
  • EN
  • DE

74LVC125ADB/G-T

Part No 74LVC125ADB/G-T
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729195-74LVC125ADB/G-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC125ADB/G-T CAD Model

Description

Overview of Product 74LVC125ADB/G-T from NXP

The 74LVC125ADB/G-T is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This component is part of the LVC (Low Voltage CMOS) family, which is well-known for its low power consumption and high-speed operation. The device is specifically engineered to operate with a power supply range of 1.2V to 3.6V, making it an ideal choice for interfacing with low-voltage microprocessors and microcontrollers in a variety of digital applications.

Key Features

  • Low Voltage Operation: The device operates at a voltage range from 1.2V to 3.6V, ensuring compatibility with modern low-voltage systems.
  • High-Speed Performance: It offers high-speed performance with a typical propagation delay of only 3.7 ns when powered at 3.3V.
  • Quad Buffers: Contains four independent buffer gates with 3-state outputs, which can be used to drive lines or buffer signals with high fan-out requirements.
  • 3-State Outputs: The 3-state outputs can be placed in a high impedance state, effectively disconnecting the output from the circuit, which is useful for bus-oriented applications.
  • Low Power Dissipation: The IC has a very low static power consumption, with a maximum ICC of only 10 µA, making it suitable for power-sensitive designs.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, allowing for interface with 5V logic signals without damage to the device.
  • ESD Protection: It includes input and output protection against electrostatic discharge, ensuring device integrity during handling and operation.
  • Multiple Package Options: Available in a variety of packages, including SSOP, TSSOP, and DHVQFN, providing flexibility in design and assembly.

Applications

The 74LVC125ADB/G-T is suitable for a wide range of applications, including:

  • Bus driving in computer and peripheral systems
  • Memory address driving
  • Buffering signals for data communication
  • Control line driving in microcontroller-based systems

With its robust design and compatibility with low-voltage operation, the 74LVC125ADB/G-T is a versatile component that addresses the needs of modern electronic circuits, ensuring reliable performance in both industrial and consumer applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess