EN
  • EN
  • DE

74LVC162245ADGG

Part No 74LVC162245ADGG
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP / IC TRANSCVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 165452-74LVC162245ADGG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC162245
Introduction Date April 15, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 74LVC162245ADGG CAD Model

Description

Product Overview: 74LVC162245ADGG

The 74LVC162245ADGG is a high-performance, low-voltage 16-bit transceiver from NXP Semiconductors, designed to address the needs of high-speed signal transmission with minimal power consumption. This integrated circuit is a part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with modern low-voltage logic systems.

Key Features

  • Voltage Range: The device operates at a 1.65V to 3.6V range, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • Bi-directional Interface: It can be used as a bi-directional interface between two buses. The direction of data flow is controlled by the DIR input.
  • High Speed: With a maximum data rate of 400 Mbps, it is tailored for high-speed data transfer applications.
  • Bus Hold: The bus-hold feature maintains the last active state of the bus if the input is left floating, enhancing the stability of the system.
  • 5V Tolerant: Inputs are 5V tolerant, allowing the device to be used in mixed-voltage environments without the need for additional level shifting.
  • Low Power Dissipation: The IC has a reduced power consumption, contributing to energy-efficient designs.
  • Output Drive Capability: Capable of driving up to 24 mA, providing robust signal transmission to connected devices.

Package and Quality

The 74LVC162245ADGG comes in a TSSOP 48 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its compact design does not compromise on functionality and performance, offering a reliable solution for PCB designs with limited real estate.

Applications

This transceiver is versatile and can be used in a wide range of applications, including:

  • Bus interface or bus extension applications
  • Memory interfacing in servers, desktops, and notebooks
  • Signal bridging between different voltage domains
  • Communication systems and telecommunications
  • Embedded systems and microcontroller interfacing

The 74LVC162245ADGG from NXP is a robust and reliable choice for designers looking to implement a high-speed, low-power bi-directional interface in their digital systems. With its advanced features and compatibility with low-voltage logic levels, it ensures seamless integration and efficient operation in a wide array of electronic products.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6194 $150.6042
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3582 $300.1622
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess