EN
  • EN
  • DE

74LVC16374ADG

Part No 74LVC16374ADG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744025-74LVC16374ADG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16374ADG CAD Model

Description

The 74LVC16374ADG is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with 3-state outputs from NXP Semiconductors. It is designed for use in applications requiring high-speed data storage and transfer in a power-efficient manner. This integrated circuit (IC) is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device is optimized for low power consumption and high noise immunity.

Key Features

  • Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 1.2V to 3.6V, making it suitable for battery-operated and low-power applications.
  • High-speed Operation: With a maximum clock frequency of 100 MHz at 3.3V, the 74LVC16374ADG is capable of fast data transfer, which is essential for high-speed digital systems.
  • Low Power Consumption: The LVC technology ensures low power dissipation, which is crucial for extending battery life in portable devices.
  • Bus Hold Function: This feature prevents floating inputs, which can lead to increased power consumption and erratic operation, by maintaining the last valid input state.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus sharing and reducing the chance of bus contention.
  • Edge-Triggered Flip-Flops: Data is captured on the rising edge of the clock signal, ensuring precise timing for data synchronization.

Applications

The 74LVC16374ADG is versatile and can be used in various digital applications, including:

  • Memory storage and retrieval systems
  • Communication interfaces
  • Data processing units
  • Embedded systems
  • Portable electronics

Package and Quality

The 74LVC16374ADG comes in a TSSOP48 (Thin Shrink Small Outline Package, 48 pins) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint. NXP Semiconductors is committed to delivering high-quality products, and this device complies with the stringent industry standards for performance and reliability.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess