EN
  • EN
  • DE

TPS77601QPWPR

Part No TPS77601QPWPR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840990-TPS77601QPWPR
Ultra Librarian 3D Model Ultra Librarian TPS77601QPWPR CAD Model

Description

Product Overview: TPS77601QPWPR by Texas Instruments

The TPS77601QPWPR is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is an excellent choice for applications requiring a clean and stable power supply, thanks to its fast transient response and tight output voltage regulation. The device is housed in a compact HTSSOP package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The TPS77601QPWPR provides a fixed output voltage of 5V, which is ideal for powering a wide range of digital and analog circuits.
  • High Accuracy: The output voltage is accurate to within ±2%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: With a low dropout voltage of typically 280 mV at full load, this LDO regulator maintains its output voltage even when the input voltage is close to the output voltage, making it highly efficient for battery-powered applications.
  • Current Capacity: It can deliver up to 500 mA of continuous output current, catering to various low-to-medium power requirements.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, enhancing its reliability and longevity.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within its nominal operating range, which is useful for power sequencing in complex systems.

Applications

The TPS77601QPWPR is versatile and can be used in a multitude of electronic devices and systems. Its main applications include:

  • Portable and Battery-Powered Equipment
  • Microcontroller Power Supply
  • Post-Regulation for Switching Supplies
  • Consumer Electronics
  • Telecommunications

Quality and Reliability

TI is known for its commitment to quality, and the TPS77601QPWPR is no exception. It is designed to meet the rigorous standards of the industry, ensuring high performance and reliability. Additionally, the device is RoHS compliant and lead-free, catering to environmentally conscious design requirements.

In summary, the TPS77601QPWPR from Texas Instruments is a robust and reliable LDO voltage regulator that offers a stable 5V output, high accuracy, low dropout, and a suite of protective features. Its versatility makes it an ideal choice for a wide range of applications where power efficiency and space-saving are critical.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess