EN
  • EN
  • DE

SN74H108N

Part No SN74H108N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094943-SN74H108N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74H108N CAD Model

Description

The SN74H108N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the 74 series logic family and is particularly known for its reliability and versatility in digital systems.

Key Features:

  • Dual JK Flip-Flops: The SN74H108N contains two independent JK flip-flops with negative-edge triggering and clear inputs, making it suitable for a variety of applications including counters, shift registers, and control circuits.
  • Logic Type: TTL, which stands for Transistor-Transistor Logic, provides the basis for this device's logic operations, ensuring fast switching times and compatibility with many other TTL logic devices.
  • Supply Voltage: Typically operates at 5V, which is standard for TTL devices, offering ease of integration into digital systems without the need for additional voltage level conversion.
  • Packaging: Housed in a 14-pin PDIP (Plastic Dual-In-line Package), the SN74H108N is designed for through-hole mounting, which is ideal for prototyping and educational purposes.
  • Temperature Range: This device can operate over a wide temperature range, making it suitable for industrial and commercial applications that may experience varying environmental conditions.

Applications:

The SN74H108N is used in digital circuits where synchronous data processing is required. Its applications include:

  • Binary counters
  • Frequency dividers
  • Control systems
  • Memory storage devices
  • Various timing applications

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74H108N is rigorously tested to ensure performance standards and reliability are met. With Texas Instruments' long-standing reputation in the industry, customers can trust the SN74H108N for their critical electronic designs.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess