EN
  • EN
  • DE

74LVC1G02GM

Part No 74LVC1G02GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 2-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132753-74LVC1G02GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G02GM CAD Model

Description

Product Overview: 74LVC1G02GM by NXP

The 74LVC1G02GM is a high-performance, single 2-input NOR gate integrated circuit, expertly crafted by NXP Semiconductors. This compact and efficient IC is designed for optimal functionality in a wide range of applications requiring logic operations. The 74LVC1G02GM operates on a power supply range from 1.65V to 5.5V, making it compatible with various operating conditions and suitable for interfacing with both 3.3V and 5V systems.

Key Features

  • Logic Type: 2-input NOR Gate
  • Supply Voltage Range: 1.65V to 5.5V
  • Output Drive Capability: +/-24 mA at 3.3V
  • High Noise Immunity
  • Low Static Power Consumption: 10 µA Max
  • Input Levels: For 5V tolerant inputs
  • Temperature Range: -40°C to +125°C
  • Package: Ultra-small leadless package; 6 terminals and a body size of 1.45 x 1.0 x 0.5 mm

Applications

The versatility of the 74LVC1G02GM makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Servers
  • Personal Computers
  • Networking Equipment
  • Portable Devices
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVC1G02GM is manufactured with the latest semiconductor processes and is rigorously tested to ensure it meets the industry standards for performance and durability. With its wide temperature operational range, it is designed to withstand harsh environments and provide consistent performance.

Environmental Compliance

The 74LVC1G02GM adheres to international environmental regulations. It is lead-free, halogen-free, and RoHS compliant, reflecting NXP's dedication to environmental sustainability and the health and safety of electronic product consumers.

Conclusion

Whether you are designing a complex server system or a simple consumer electronic device, the 74LVC1G02GM from NXP offers a reliable and efficient solution for your NOR logic gate needs. It combines performance, versatility, and environmental friendliness in a tiny package, making it an excellent choice for your next project.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1468 $50.6460
830+ $0.1205 $100.0150
1,290+ $0.1167 $150.5430
1,770+ $0.1130 $200.0100
2,290+ $0.1092 $250.0680
3,065+ $0.0979 $300.0635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,032 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess