EN
  • EN
  • DE

DM388AAARD21F

Part No DM388AAARD21F
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA / SP Floating-Point 32bit 1GHz 2000MIPS 609-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM38x DaVinci Video SOC
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 1GHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range -40°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name DM388
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Win Source Part Number 1232732-DM388AAARD21F
Ultra Librarian 3D Model Ultra Librarian DM388AAARD21F CAD Model

Description

The Texas Instruments DM388AAARD21F is a high-performance digital media processor based on the DaVinci™ technology, designed to meet the demanding requirements of modern multimedia applications. This advanced system-on-chip (SoC) integrates a powerful ARM Cortex-A8 core with a TMS320C64x+™ DSP core, making it an ideal solution for applications that require both efficient processing and high-speed data handling.

Key Features

  • ARM Cortex-A8 Core: The ARM Cortex-A8 runs at speeds up to 1 GHz, offering robust performance for complex operating systems and applications.
  • TMS320C64x+ DSP: The integrated DSP is optimized for high-performance digital media processing, enabling superior video, audio, and image processing capabilities.
  • High-Definition Video Support: The DM388AAARD21F supports 1080p HD video encoding and decoding, providing crystal-clear visuals for a variety of multimedia applications.
  • Extensive Connectivity: This processor features a range of interfaces, including Ethernet MAC, USB 2.0, HDMI, and more, facilitating easy integration with a wide array of peripherals and networks.
  • Low Power Consumption: Designed with power efficiency in mind, the DM388AAARD21F is suitable for battery-powered devices and applications where energy conservation is critical.

Applications

The versatility of the DM388AAARD21F makes it suitable for a broad spectrum of applications. It's particularly well-suited for:

  • Digital video cameras and recorders
  • Video conferencing systems
  • Streaming media devices and set-top boxes
  • Industrial vision and surveillance systems
  • Medical imaging devices

Technical Specifications

Processor Core ARM Cortex-A8 DSP TMS320C64x+ Maximum Operating Frequency 1 GHz Video Support 1080p HD Interfaces Ethernet MAC, USB 2.0, HDMI, etc.

With its robust processing capabilities and flexible connectivity options, the Texas Instruments DM388AAARD21F stands as a powerful and versatile component for any high-end multimedia solution.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess