EN
  • EN
  • DE

74LVC1G06GW

Part No 74LVC1G06GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter with open-drain output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132761-74LVC1G06GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G06GW CAD Model

Description

Overview of NXP's 74LVC1G06GW Inverter

The 74LVC1G06GW is a high-performance, single inverter gate with open-drain output manufactured by NXP Semiconductors. This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC1G06GW is designed to be used in a wide range of applications, from consumer electronics to complex industrial systems.

Key Features

  • Logic Type: The 74LVC1G06GW is an inverter gate, which means it outputs the inverse logic level of its input signal.
  • Open-Drain Output: This feature allows for wired-AND logic functions and enables the inverter to interface with higher voltage levels when used with an external pull-up resistor.
  • Power Supply: It operates on a very low voltage range of 1.65V to 5.5V, which makes it suitable for battery-operated and low-power applications.
  • High-Speed Performance: The device supports propagation delays that are consistent with high-speed operation, ensuring minimal signal delay in fast switching circuits.
  • ESD Protection: Enhanced electrostatic discharge protection is integrated into the chip, providing a high level of robustness for the device.

Applications

The 74LVC1G06GW is versatile and can be used in various applications where signal inversion with open-drain output is required. It is particularly useful in:

  • Logic level shifting
  • Line drivers
  • Power-on reset circuits
  • Interfacing and buffering
  • Complex logic circuits

Package and Quality

The device comes in a compact, surface-mount 5-pin SOT353 package, which is suitable for space-constrained applications. NXP's commitment to quality ensures that the 74LVC1G06GW meets stringent reliability standards, providing a dependable solution for designers.

Overall, the 74LVC1G06GW from NXP is an essential component for designers looking for a low-power, high-performance inverter gate with the flexibility of an open-drain output. Its compatibility with various voltage levels and high-speed operation make it a go-to choice for a wide array of electronic designs.

You May Also Be Interested in

UTC
Lowest to $0.0622
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
ON Semiconductor
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Mini-Circuits
RF Transformer
Lowest to $5.7750
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0594 $50.1930
2,055+ $0.0487 $100.0785
3,180+ $0.0472 $150.0960
4,380+ $0.0457 $200.1660
5,660+ $0.0442 $250.1720
7,580+ $0.0396 $300.1680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess