EN
  • EN
  • DE

74LVC1G08GF,132

Part No 74LVC1G08GF,132
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON (1x1)
Dimension 6-XFDFN
Win Source Part Number 122117-74LVC1G08GF,132
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G08GF,132 CAD Model

Description

Product Overview: 74LVC1G08GF,132

The 74LVC1G08GF,132 is a high-performance, single 2-input AND gate integrated circuit (IC) from NXP Semiconductors, designed for use in a wide range of applications requiring logic operations. This IC is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: 2-input AND gate
  • Supply Voltage Range: 1.65V to 5.5V, allowing for use in both 3.3V and 5V systems.
  • High-Speed Operation: With a typical propagation delay of only 3.7ns at a 3.3V supply, it ensures fast response times for critical applications.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-operated and power-sensitive devices.
  • Output Drive Capability: Can drive up to 50mA at the output, allowing it to control LEDs or other low-power devices directly.
  • Input Compatibility: The inputs are 5V tolerant, enabling interface with TTL logic levels without the need for additional level shifting.
  • ESD Protection: Features robust Electrostatic Discharge (ESD) protection, ensuring reliability and longevity even in harsh environments.
  • Package: Comes in a space-saving XSON6 package, making it suitable for compact PCB layouts.

Applications

The versatile nature of the 74LVC1G08GF,132 makes it suitable for various applications, including but not limited to:

  • Logic function implementation in microcontroller-based systems
  • Signal gating and processing in communication devices
  • Power management circuits
  • Control logic in consumer electronics
  • Interface circuitry in mixed-voltage systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVC1G08GF,132 is no exception. It is produced with high manufacturing standards, ensuring reliable performance for the end-user. With its robust design and protective features, this AND gate IC is an excellent choice for designers looking for a dependable logic solution.

Summary

In summary, the 74LVC1G08GF,132 from NXP is a compact, high-speed, low-power 2-input AND gate that offers a wide supply voltage range, compatibility with TTL levels, and ESD protection. Its small footprint and low power consumption make it an ideal choice for a multitude of applications requiring reliable logic operations.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4895 $58.3635
32+ $3.6833 $117.8656
49+ $3.5690 $174.8810
67+ $3.4535 $231.3845
87+ $3.3380 $290.4060
116+ $2.9926 $347.1416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,357 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess