EN
  • EN
  • DE
  • IT

74LVC1G157GV,125

Part No 74LVC1G157GV,125
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Encoders, Decoders, Multiplexers & Demultiplexers Single 2-input multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 133290-74LVC1G157GV,125
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G157GV,125 CAD Model

Description

Product Overview: 74LVC1G157GV,125

The 74LVC1G157GV,125 is a high-performance, single 2-input multiplexer from NXP Semiconductors, designed for the discerning engineer who demands both efficiency and flexibility in their digital circuit designs. This multiplexer is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems, making it an ideal choice for interfacing with both 3.3V and 5V logic levels.

Key Features

  • Logic Family: The device belongs to the 74LVC family, which is well-known for its low power consumption and high-speed operation.
  • Operating Voltage: It operates at a nominal voltage of 1.65V to 5.5V, allowing for flexibility in various power environments and compatibility with other logic levels.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, this multiplexer ensures swift data selection and minimal signal latency.
  • Input and Output Compatibility: The inputs can tolerate voltages up to 5.5V, regardless of the operating voltage, which means that the device can be used in mixed-voltage systems without concern for voltage translation.
  • Power Dissipation: The 74LVC1G157GV,125 boasts an extremely low static and dynamic power dissipation, which is crucial for power-sensitive applications.
  • Package: It comes in a compact, surface-mount package (SOT-753), which is space-efficient and suitable for high-density PCB designs.

Applications

The versatility of the 74LVC1G157GV,125 makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Digital signal routing and selection
  • Function generators
  • Data processing and communication systems
  • Control logic for various digital systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74LVC1G157GV,125 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Furthermore, NXP provides comprehensive technical support and documentation, making the integration of this multiplexer into your design both straightforward and reliable.

In summary, the 74LVC1G157GV,125 from NXP Semiconductors is a versatile, high-speed 2-input multiplexer that is designed to meet the needs of modern digital systems. Its low-voltage operation, compatibility with mixed-voltage systems, and space-saving package make it an ideal choice for a broad array of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1754 $56.1280
780+ $0.1439 $112.2420
1,205+ $0.1394 $167.9770
1,660+ $0.1350 $224.1000
2,150+ $0.1305 $280.5750
2,875+ $0.1169 $336.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess