EN
  • EN
  • DE

74LVC2244ABQ

Part No 74LVC2244ABQ
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+Rohsree
Reference case DHVQFN20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751536-74LVC2244ABQ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC2244ABQ CAD Model

Description

Product Overview: 74LVC2244ABQ by NXP Semiconductors

The 74LVC2244ABQ is a high-performance, octal buffer and line driver designed to ensure that multiple signals can be transmitted with high fidelity in a variety of digital applications. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

This device features eight non-inverting buffers and line drivers with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers. The 3-state outputs are controlled by an output enable (OE) input for each pair of buffers, which allows for greater flexibility in the management of data flow within a system.

Key Features

  • Wide Supply Voltage Range: The 74LVC2244ABQ operates at a supply voltage range of 1.2V to 3.6V, which is suitable for low-voltage applications and is compatible with TTL levels.
  • High-Speed Operation: With a propagation delay of just a few nanoseconds, this device ensures high-speed data transfer, which is critical in modern digital systems.
  • Low Power Consumption: The low power consumption of this IC makes it suitable for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without damage, which allows for interfacing with 5V logic levels without the need for additional level shifters.
  • ESD Protection: The device includes protection against electrostatic discharge, enhancing its robustness for use in physically demanding environments.
  • Multiple Package Options: The 74LVC2244ABQ is available in a DHVQFN20 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the 74LVC2244ABQ makes it a prime choice for a wide range of applications, including:

  • Bus driver interfaces
  • Memory buffering
  • Data transmission systems
  • Microprocessor or microcontroller interfacing
  • Portable electronics

With its strong feature set and reliable performance, the 74LVC2244ABQ from NXP Semiconductors is an excellent choice for designers looking for a robust, low-voltage interface solution for their digital systems.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
STMicroelectronics
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess