EN
  • EN
  • DE

74LVC2245APW

Part No 74LVC2245APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132868-74LVC2245APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2245APW CAD Model

Description

Product Overview: 74LVC2245APW from NXP

The 74LVC2245APW is a high-performance, octal transceiver integrated circuit (IC) manufactured by NXP Semiconductors. This device is designed for bi-directional communication between two buses. The versatility of the 74LVC2245APW makes it suitable for a wide array of applications, including data bus interface, signal buffering, and peripheral driving where signal conditioning is necessary.

Key Features

  • Logic Type: The device belongs to the LVC family, which indicates the use of low-voltage CMOS technology. This technology ensures that the IC operates at a lower voltage with higher speed and reduced power consumption.
  • Bus Interface: It features an 8-bit transceiver with 3-state outputs, enabling bidirectional data flow with individual direction controls for each set of four bits.
  • Voltage Range: The IC operates at a supply voltage range of 1.2V to 3.6V, making it compatible with TTL levels and ideal for interfacing with both 3.3V and 2.5V logic devices.
  • High-Speed Operation: With a maximum propagation delay of 3.7ns at 3.3V, it is designed for high-speed signal transmission.
  • Drive Capability: The 74LVC2245APW can drive up to 24mA of output, allowing it to drive multiple devices or long bus lines.
  • Low Power Dissipation: This transceiver has a reduced power consumption, with a typical quiescent current of only 40µA, which is beneficial in power-sensitive designs.

Package and Temperature Range

The device is offered in a TSSOP-20 (Thin Shrink Small Outline Package) which is a space-saving and lightweight option for PCBs (Printed Circuit Boards). It operates over a wide temperature range from -40°C to +125°C, providing reliable performance in extreme conditions.

Applications

The 74LVC2245APW is suitable for various applications, including:

  • Motherboards and servers
  • Telecommunication systems
  • Data storage devices
  • Embedded systems
  • Industrial control systems

With its robust design and advanced features, the 74LVC2245APW from NXP is an excellent choice for designers who require a reliable and efficient solution for data transfer and signal buffering in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess