EN
  • EN
  • DE
  • IT

74LVC240APW+112

Part No 74LVC240APW+112
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1031+
Reference case TSSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729200-74LVC240APW+112
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC240APW+112 CAD Model

Description

NXP 74LVC240APW+112 Octal Inverting Buffer/Line Driver

The NXP 74LVC240APW+112 is a high-performance, octal inverting buffer/line driver designed to provide feature-rich solutions for a wide range of data communication and signal conditioning applications. This integrated circuit is part of the LVC family, which represents low-voltage CMOS logic operating at a nominal 3.3V supply voltage. The device is particularly suitable for down translation to lower voltage levels and is fully specified for partial power-down applications using IOFF.

The 74LVC240APW+112 is equipped with eight inverting buffers with 3-state outputs, which can be used as line drivers for data transmission under high noise conditions. These outputs, which can be placed in a high-impedance OFF-state, make it possible to tie multiple outputs together for bus applications without the risk of current flowing back into the outputs.

Key features of the NXP 74LVC240APW+112 include its wide operating voltage range of 1.2V to 3.6V, which allows for interfacing with both 3.3V and 2.5V logic levels. The device also boasts a high noise immunity and low static power consumption, with an ESD protection exceeding JESD 22. The 74LVC240APW+112 has a balanced propagation delay and transition times, ensuring fast signal processing for high-speed data transmission while maintaining signal integrity.

For ease of implementation, the NXP 74LVC240APW+112 is available in a TSSOP20 (thin shrink small outline package) that is suitable for surface mount technology (SMT). The package is designed for space-saving on the PCB and is optimized for thermal efficiency, providing reliable operation even in compact electronic assemblies.

Whether you are designing data buses, memory interface circuits, or need robust line drivers for your communication systems, the NXP 74LVC240APW+112 offers a versatile and reliable solution that engineers can trust for their electronic designs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess