EN
  • EN
  • DE

74LVC244ADB

Part No 74LVC244ADB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 5-volt tolerant inputs/outputs 3-Statetitle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132879-74LVC244ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC244ADB CAD Model

Description

Product Overview: 74LVC244ADB from NXP

The 74LVC244ADB is a high-performance, octal buffer and line driver designed to ensure that you get the best functionality for your digital applications. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS. The device is optimized for low-voltage operation, being fully operational from 1.2V to 3.6V, making it suitable for interfacing with low-voltage processors and logic systems.

One of the key features of the 74LVC244ADB is its ability to provide high impedance at the outputs when it is powered down. This feature helps in preventing any damaging backflow current to the device when it is not in use. The product comes in a DB package, which refers to its SSOP (Shrink Small Outline Package) form factor. This type of packaging is known for saving space on printed circuit boards (PCBs), making it an ideal choice for compact and high-density applications.

The device includes eight non-inverting buffers with 3-state outputs. The 3-state outputs allow for connection to a bus without interfering with other components connected to it. This makes the 74LVC244ADB a perfect choice for bus-oriented systems. Furthermore, the octal nature of the device means that it can process eight data signals concurrently, providing efficient data handling and throughput.

Another advantage of the 74LVC244ADB is its robust ESD protection, which ensures that the device is safeguarded against electrostatic discharges, thereby enhancing its reliability and longevity in various working environments. It also boasts a low power consumption, which is crucial for battery-operated and power-sensitive applications.

With its wide operating temperature range and the ability to interface with 5V logic signals without any additional components, the 74LVC244ADB from NXP is a versatile and dependable choice for designers looking to implement a high-quality buffer and line driver in their digital systems. Whether it's for telecommunications, computing, or consumer electronics, this product offers the performance and reliability that professionals expect from a leading semiconductor provider.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Genesys
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2189 $58.0085
645+ $0.1796 $115.8420
1,000+ $0.1741 $174.1000
1,375+ $0.1684 $231.5500
1,775+ $0.1629 $289.1475
2,375+ $0.1460 $346.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess