EN
  • EN
  • DE

MC33908NAER2

Part No MC33908NAER2
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 6OUT 48LQFP / - Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer NXP USA Inc.
Packaging Reel - TR
Applications Power Supply, Automotive Applications
Voltage - Input -1V ~ 40V
Number of Outputs 6
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33908
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935313228528
Standard Package 2,000
Win Source Part Number 1316503-MC33908NAER2
Ultra Librarian 3D Model Ultra Librarian MC33908NAER2 CAD Model

Description

The MC33908NAER2 is a power system basis chip (SBC) from NXP Semiconductors, designed to provide a comprehensive solution for automotive power management. This advanced integrated circuit is engineered to support the stringent requirements of automotive applications, ensuring reliable operation under various conditions.

Key Features

  • Multiple Voltage Regulators: The device includes a range of voltage regulators to provide stable power supply to microcontrollers and other components in automotive systems.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring the system for software anomalies and resetting the system if necessary.
  • Fail-Safe Operation: The MC33908NAER2 is equipped with fail-safe features that help maintain system integrity in the event of power supply issues or other faults.
  • Low Power Modes: It supports various low power modes to reduce energy consumption when the vehicle is in idle or sleep states.
  • High Temperature Performance: The device is capable of operating over a wide temperature range, making it suitable for harsh automotive environments.

Applications

With its robust design, the MC33908NAER2 is ideal for a wide array of automotive applications, including engine control units, body control modules, and advanced driver-assistance systems (ADAS). Its ability to manage power effectively while ensuring system safety and reliability makes it a preferred choice among automotive system designers.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC33908NAER2 is no exception. It is manufactured to meet the highest standards of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance in automotive applications.

Technical Specifications

The MC33908NAER2 is available in a compact 48-pin QFN package, making it suitable for space-constrained applications. It is designed to interface seamlessly with microcontrollers and other automotive electronic components, providing a versatile and reliable power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Intersil
SWITCHING REGULATOR
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5599 $57.7995
13+ $9.4851 $123.3063
19+ $9.1886 $174.5834
26+ $8.8923 $231.1998
34+ $8.5959 $292.2606
45+ $7.7066 $346.7970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess