EN
  • EN
  • DE

PIC12F635-I/MD

Part No PIC12F635-I/MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN / MCU 8-bit PIC RISC 1.75KB Flash 5V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN (4x4)
Win Source Part Number 791880-PIC12F635-I/MD
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12F635
Introduction Date April 16, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F635-I/MD CAD Model

Description

Microchip Technology's PIC12F635-I/MD Microcontroller

The PIC12F635-I/MD is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This 8-bit MCU is based on Microchip's advanced RISC architecture, delivering the power and flexibility needed for efficient control in various electronic devices.

Key Features:

  • CPU: The PIC12F635-I/MD is built around a powerful 8-bit processor capable of executing most instructions in just one instruction cycle, with a few taking two cycles. This efficiency ensures swift task management and optimal power usage.
  • Program Memory: It comes with 1.75KB of flash memory, providing ample space for application code storage and allowing for easy updates via in-circuit serial programming.
  • RAM: With 64 bytes of RAM, this MCU can handle data-intensive operations, ensuring smooth data manipulation and buffer handling.
  • Data EEPROM: 128 bytes of EEPROM are included, offering reliable data storage for critical information that must be preserved across power cycles.
  • I/O Pins: The device features 6 GPIO pins, offering versatility for interfacing with sensors, actuators, and other peripherals. These pins are configurable and can support various functions like digital I/O, analog input, and PWM output.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the MCU to convert analog signals into digital values, facilitating the use of analog sensors and inputs.
  • Timers: It includes multiple timers that aid in managing time-dependent tasks, such as generating time delays or measuring intervals.
  • Watchdog Timer: The built-in watchdog timer helps in maintaining system integrity by resetting the MCU in case of software anomalies or malfunctions.
  • Operating Voltage: The PIC12F635-I/MD operates at a voltage range of 2.0V to 5.5V, accommodating various power supply specifications and ensuring energy efficiency.
  • Temperature Range: This MCU is designed to perform reliably within an industrial temperature range of -40°C to +85°C.
  • Packaging: The device is available in an 8-pin DFN package, ensuring a compact footprint suitable for space-constrained applications.

The PIC12F635-I/MD microcontroller is an ideal solution for designers looking for a low-cost, low-power, and highly capable MCU. Its rich set of features and peripherals makes it suitable for a variety of applications, including automation, consumer electronics, automotive systems, and more. With Microchip's reputation for quality and support, the PIC12F635-I/MD is a dependable choice for your embedded system needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2466 $51.9456
38+ $2.6638 $101.2244
59+ $2.5806 $152.2554
81+ $2.4974 $202.2894
104+ $2.4141 $251.0664
139+ $2.1644 $300.8516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess