Product Overview: 74LVC2G125GD from NXP
The 74LVC2G125GD is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed to ensure the integrity of high-speed signals. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high noise immunity.
Engineered for use in 1.65 V to 5.5 V VCC operations, this device is particularly suitable for down translation to VCC at the lower end of the voltage range, making it versatile for interfacing with different logic levels in mixed-voltage systems. The 74LVC2G125GD is available in a compact 8-pin XSON8U package, which is ideal for space-constrained applications.
Key Features
- Wide Supply Voltage Range: 1.65 V to 5.5 V, accommodating various system-level voltage requirements.
- Low Power Dissipation: The LVC technology ensures minimal power consumption without compromising performance.
- High Noise Immunity: Incorporates inputs and outputs that are immune to glitch transients, enhancing the reliability of the device.
- 3-State Outputs: Allows for connection to a bus or other shared signal lines, providing flexibility in circuit design.
- ESD Protection: Features input and output protection against electrostatic discharge, ensuring robustness in harsh environments.
- Latch-up Performance: Exceeds 100 mA per JESD 78, Class II, offering excellent resistance to latch-up phenomena.
Applications
The 74LVC2G125GD is adept for a variety of applications, including but not limited to:
- Signal buffering for high-speed data paths
- Line driving for bus-termination schemes
- Level shifting for mixed-voltage systems
- Control logic in computing and telecommunication systems
With its robust design and compatibility with a wide range of operating voltages, the 74LVC2G125GD is a reliable choice for designers looking to enhance signal integrity in their digital systems.