Products specifications

Manufacturer NXP
Win Source Part Number 1132962-74LVC2G86DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G86DP CAD Model

Description

Product Overview: NXP 74LVC2G86DP Dual 2-Input EXCLUSIVE-OR Gate

The NXP 74LVC2G86DP is a high-performance, dual 2-input EXCLUSIVE-OR gate that operates from a 1.65 V to 5.5 V power supply, making it suitable for interfacing with both 3.3 V and 5 V systems. This integrated circuit is part of the 74LVC family, which is known for its low-voltage CMOS logic, offering a balance of speed and power consumption.

Each of the two gates is independently configurable, providing design flexibility. The device is designed in a leadless TSSOP14 (thin shrink small outline package) which is both space-saving and beneficial for PCB design because of its small footprint and reduced weight.

The 74LVC2G86DP features high noise immunity and the ability to drive up to 50 ohm transmission lines, ensuring signal integrity in challenging electrical environments. Furthermore, the product has an extended temperature range, functioning reliably from -40°C to +125°C, which is ideal for industrial applications that may be subject to extreme operating conditions.

Key Features:

  • Logic Type: Dual 2-Input EXCLUSIVE-OR Gate
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Operating Temperature: -40°C to +125°C
  • Package: TSSOP14
  • High Noise Immunity: Maintains performance in electrically noisy environments
  • Drive Capability: Capable of driving 50 ohm lines
  • Compatibility: Interfacing capability with 3.3 V and 5 V logic levels
  • Low Power Consumption: Suitable for battery-operated and power-sensitive applications

The 74LVC2G86DP is ideal for a variety of applications, including but not limited to, logic comparators, parity generators/checkers, and control circuitry. Its low power consumption and wide supply voltage range make it an excellent choice for portable and low-power electronics. In addition, its robustness in terms of temperature range and noise immunity makes it equally suited for more demanding industrial applications.

As a product from NXP, a trusted leader in semiconductor solutions, the 74LVC2G86DP is backed by a commitment to quality and long-term availability, making it a reliable choice for both new designs and legacy system maintenance.

You May Also Be Interested in

Analog Devices Inc.
Serial Input, 14-Bit/16-Bit DAC | IC DAC 16BIT V-OUT 20SOIC
Lowest to $73.8739
ECAD model for AD7849CR
Analog Devices Inc.
Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor
Lowest to $13.3371
ECAD model for AD7817BRU-REEL7
Analog Devices Inc.
Loop-Powered 4 mA to 20 mA DAC
Need more? Email Us
ECAD model for AD421
Texas Instruments
IC BUS TRANSCVR 16BIT 48TSSOP
Need more? Email Us
ECAD model for 74LVT16245BDGGRE4
Spansion
32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV320DT90WMF
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
Vishay
Schottky Rectifier, 2 x 1 A
Need more? Email Us
ECAD model for 20CJQ060PBF
Analog Microelectronics
300mA CMOS LDO with RESET Function
Need more? Email Us
ECAD model for AME1300BEQA300Z
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 873 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention