EN
  • EN
  • DE

74LVC573A

Part No 74LVC573A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type transparent latch with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133012-74LVC573A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC573A CAD Model

Description

The 74LVC573A from NXP Semiconductors is a high-performance, octal D-type transparent latch that is designed for 2 V to 3.6 V VCC operations. This integrated circuit belongs to the LVC family, which stands for Low-Voltage CMOS, indicating its low-power consumption and high-speed capabilities. It is ideal for use in a wide range of applications, including computing, telecommunications, and industrial systems, where a reliable and efficient latching mechanism is required.

Key Features

  • Wide Operating Voltage Range: The device supports a wide voltage range, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • High-Speed Performance: It boasts a propagation delay of only 3.7 ns at 3.3 V, facilitating high-speed operations in critical applications.
  • Bus-Hold Circuitry: Built-in bus-hold circuitry on all data inputs eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing board space.
  • Octal Configuration: The 74LVC573A provides eight latches in a single package, offering compact and efficient data storage and transfer.
  • Transparent Latch Capability: The transparent nature of the latch allows data inputs to appear at the outputs when enabled, providing real-time data flow.
  • Low Power Dissipation: It has an ICC of only 10 μA (max) when disabled, contributing to energy-efficient designs.

Technical Specifications

  • Package: Available in several packages, including SO, SSOP, TSSOP, and DHVQFN.
  • Output Capability: Capable of driving up to 24 mA at the outputs, allowing for direct driving of LEDs or other loads.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, enabling interfacing with 5V logic without damage.
  • Latch-Up Performance: Exceeds 100 mA per JESD 78, Class II, ensuring robust operation during transient conditions.
  • ESD Protection: HBM JESD22-A114E exceeds 2000 V and MM JESD22-A115-A exceeds 200 V, providing protection against electrostatic discharge.

The 74LVC573A from NXP is a versatile and reliable component that meets the stringent requirements of modern digital systems. Its combination of high-speed operation, low-power dissipation, and robust protection features make it an excellent choice for designers looking to optimize their digital applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Mini-Circuits
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess