EN
  • EN
  • DE
  • IT

74LVC573AD,118

Part No 74LVC573AD,118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity Medium
Win Source Part Number 097467-74LVC573AD,118
Case / Package 20-SO
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Current - Output High, Low 24mA, 24mA
Propagation Delay Time (ns) 1.5ns
Independent Circuits 1
Supply Voltage - Operating 1.2 V to 3.6 V
Output Type Tri-State
Logic Type D-Type Transparent Latch
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian 74LVC573AD,118 CAD Model

Description

Product Overview: 74LVC573AD,118

The 74LVC573AD,118 is a high-performance, octal transparent D-type latch designed by NXP Semiconductors. It is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. This integrated circuit is optimized for use in 3.3V systems but is also 5V tolerant, allowing for interface compatibility with 5V logic signals without the need for additional level shifters.

Key Features

  • Logic Type: Octal D-type transparent latch with 3-state outputs
  • Supply Voltage Range: 1.2V to 3.6V, with 5V tolerant inputs
  • Logic Level: LVC - Low-Voltage CMOS
  • Number of Pins: 20
  • Package Type: SO-20 (Small Outline)
  • Temperature Operating Range: -40°C to +125°C
  • Output Capability: High drive, up to 24mA
  • Bus Hold: Maintains last active state if input becomes floating
  • Compliance: JEDEC standard no. 8-1A

Performance and Quality

The 74LVC573AD,118 is designed to deliver high-speed performance with a propagation delay of typically 3.8ns at 3.3V. Its low power consumption makes it an ideal choice for battery-operated and power-sensitive applications. The device features an input and output static protection of 2000V human body model (HBM), ensuring robustness and reliability in various operating conditions.

Applications

Thanks to its versatile features, the 74LVC573AD,118 is suitable for a wide range of applications. It is commonly used in:

  • Memory address latching
  • Data storage and retrieval systems
  • Microprocessor or microcontroller interface
  • Communication systems
  • Portable electronics
  • Data management devices

Environmental and Compliance Information

The 74LVC573AD,118 is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), ensuring environmental sustainability. It also adheres to the REACH regulation, ensuring that it does not contain any of the substances of very high concern (SVHC).

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6607 $52.8560
185+ $0.5421 $100.2885
290+ $0.5252 $152.3080
395+ $0.5082 $200.7390
510+ $0.4913 $250.5630
685+ $0.4405 $301.7425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess