EN
  • EN
  • DE

74LVC827APW

Part No 74LVC827APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 10-bit buffer/line driver with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133033-74LVC827APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC827APW CAD Model

Description

Product Overview: 74LVC827APW by NXP

The 74LVC827APW, manufactured by NXP Semiconductors, is a high-performance, low-voltage CMOS device that belongs to the LVC family, which is renowned for its low-voltage operation and high-speed interface technology. This integrated circuit is designed to function as a 10-bit buffer/line driver with 5V tolerant inputs/outputs, making it suitable for interfacing with 5V logic while operating at a lower voltage level.

The device is equipped with two output enables (OE1 and OE2), which control the ten outputs and allow the device to be used in a variety of applications including memory address driving, bus-oriented systems, and buffer memory for processors. Its 5V tolerant inputs enable the 74LVC827APW to be used in mixed-voltage systems, providing designers with the flexibility to interface with both 3.3V and 5V logic without the need for level shifters.

With its wide operating voltage range of 1.2V to 3.6V, the 74LVC827APW is optimized for low-voltage applications that require low power consumption without sacrificing speed. It is capable of supporting data rates up to several hundred megabits per second, making it an excellent choice for high-speed data buffering and driving in computing and telecommunications systems.

The 74LVC827APW comes in a TSSOP20 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, which is beneficial for complex circuit designs. The device also features balanced output drive with high noise immunity, ensuring stable and reliable operation even in noisy environments.

For protection, the 74LVC827APW is equipped with input and output over-voltage protection, ensuring the device's longevity and robustness in adverse conditions. It also includes bus hold circuitry, which maintains the last active state during a power-down situation, providing additional reliability for critical applications.

In summary, the NXP 74LVC827APW is a versatile, high-speed buffer/line driver that offers low-voltage operation with 5V tolerant I/Os, making it a smart choice for designers looking to bridge between different voltage domains while maintaining fast signal propagation and minimal power consumption.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Lowest to $1.4553
Mini-Circuits
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,208 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess