EN
  • EN
  • DE

L78L05A

Part No L78L05A
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description SOP8 LINEAR VOLTAGE REGULATORS (
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr NXP
Series L78LxxA
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 1.7V @ 40mA
Current - Output 100mA
Current - Quiescent (Iq) 5.5 mA
PSRR 49dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -20°C ~ 120°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 731830-L78L05A
Ultra Librarian 3D Model Ultra Librarian L78L05A CAD Model

Description

NXP Semiconductors presents the robust and reliable L78L05A, a fixed output voltage regulator designed to offer local on-card regulation. This component eliminates the distribution problems associated with single-point regulation. The L78L05A is a member of the L78L00 series, which has been the go-to choice for a wide range of applications due to its ease of use and outstanding performance.

Key Features

  • Output Voltage: The L78L05A provides a precise 5V output, making it an ideal choice for powering 5V logic circuits and other standard 5V-operated devices.
  • Output Current: This regulator can deliver up to 100mA of output current, catering to a variety of low-power applications.
  • Thermal Overload Protection: Safety is a priority with the L78L05A, featuring thermal overload protection that shuts down the circuit in case of excessive power dissipation, preventing damage to the device.
  • Short Circuit Protection: The inclusion of short circuit protection ensures that the regulator and your circuit remain safe in the event of an unexpected short, enhancing the longevity of your application.
  • Output Voltage Tolerance: The device boasts an impressive output voltage tolerance of ±5%, ensuring reliable and consistent performance.
  • No External Components Required: The L78L05A is designed for stability and does not require any external components when used with decoupling capacitors.

Applications

The L78L05A is versatile and can be used in numerous applications, including:

  • Electronic circuits requiring a stable 5V supply
  • Low-power consumption devices
  • Battery-powered equipment
  • Embedded systems
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the L78L05A voltage regulator is manufactured with the highest standards, providing reliable operation even under challenging conditions. Whether you're developing a prototype or in full-scale production, the L78L05A from NXP is your trusted source for stable voltage regulation.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1432 $57.9960
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,085+ $0.1109 $231.2265
2,690+ $0.1074 $288.9060
3,615+ $0.0959 $346.6785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess