EN
  • EN
  • DE

FDC606P-NL

Part No FDC606P-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823201-FDC606P-NL
Ultra Librarian 3D Model Ultra Librarian FDC606P-NL CAD Model

Description

ON Semiconductor FDC606P-NL - PowerTrench® MOSFET

The ON Semiconductor FDC606P-NL is a cutting-edge PowerTrench® MOSFET that is engineered for high-performance power switching applications. This device is a P-Channel MOSFET, which makes it an excellent choice for low voltage, high-speed switching applications such as power management in portable and battery-powered products.

Key Features

  • Voltage Rating: The FDC606P-NL boasts a -20V drain-source voltage (VDS), making it suitable for a variety of low voltage applications.
  • Current Handling: It can handle a continuous drain current (ID) of -6A, ensuring robust performance for a wide range of electronic designs.
  • Low RDS(on): With a low on-state resistance of 48 mΩ at VGS = -4.5V, this MOSFET ensures high efficiency and reduced power losses in operation.
  • Advanced Technology: The PowerTrench® process technology used in the FDC606P-NL minimizes on-state resistance while maintaining superior switching performance and reliability.
  • High-Speed Switching: This P-Channel MOSFET is designed for fast switching speeds, which is essential for reducing switching losses in power conversion circuits.
  • Package: The FDC606P-NL comes in a SuperSOT™-6 package, which offers a compact footprint and excellent thermal performance.

Applications

The FDC606P-NL is versatile and can be used in various applications, including:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC/DC converters
  • Load switch circuits
  • Battery management systems
  • Power supply for LED lighting

Environmental & Quality Certifications

ON Semiconductor is committed to environmental stewardship and the FDC606P-NL complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances. The device is also supported by ON Semiconductor's quality assurance, reflecting the company's dedication to providing reliable and high-quality components for the electronics industry.

In conclusion, the FDC606P-NL from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5198 $59.7770
240+ $0.4863 $116.7120
370+ $0.4689 $173.4930
535+ $0.4354 $232.9390
690+ $0.4193 $289.3170
865+ $0.4019 $347.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess