EN
  • EN
  • DE
  • IT

74LVCH162373ADL,112

Part No 74LVCH162373ADL,112
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description BUS DRIVER, LVC/LCX/Z SERIES, 2 / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr NXP
Series 74LVCH
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.2V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 3.3ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVCH162373
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040606-74LVCH162373ADL,112
Ultra Librarian 3D Model Ultra Librarian 74LVCH162373ADL,112 CAD Model

Description

Product Overview: 74LVCH162373ADL,112

The 74LVCH162373ADL,112 is a high-performance, low-voltage 16-bit transparent D-type latch with 5V tolerant inputs/outputs, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVCH family, which is known for its low-voltage operation and high-speed interface technology. It is particularly suitable for use in implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of digital applications.

Key Features

  • Bus Hold Function: This feature helps in retaining the last input state whenever the input goes to high impedance, thereby preventing floating inputs and reducing power consumption.
  • 5V Tolerant I/Os: The 74LVCH162373ADL,112 can interface with 5V signals, making it compatible with mixed-voltage systems and providing greater design flexibility.
  • Low Power Consumption: Designed for low-voltage operation, it minimizes power consumption, which is ideal for battery-operated and power-sensitive applications.
  • High-Speed Performance: With its fast propagation delays and output transition times, this IC is capable of handling high-speed data transmission with efficiency.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.
  • Latch-Up Performance: The IC has improved latch-up performance, which enhances its robustness and reliability in complex electronic systems.

Applications

The versatility of the 74LVCH162373ADL,112 makes it an excellent choice for a variety of applications, including:

  • Memory storage and retrieval systems
  • Communication infrastructure
  • Data management and processing
  • Embedded systems and microcontroller interfacing
  • Industrial control systems

Product Specifications

The 74LVCH162373ADL,112 is housed in a 48-pin TSSOP package, which is not only space-efficient but also ensures optimal thermal performance. It operates at a nominal supply voltage of 3.3V, with a tolerance that allows for applications requiring either 3.3V or 5V logic levels. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

With its combination of high-speed operation, low power consumption, and robust interface capabilities, the 74LVCH162373ADL,112 from NXP Semiconductors is an ideal choice for designers looking to build efficient and reliable digital systems.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
Lowest to $10.2570
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Need more? Email Us
Texas Instruments
CD4044B-MIL CMOS QUAD NAND R/S L / Channel IC
Need more? Email Us
Texas Instruments
IC OCTAL TRANSP D-TYPE 24DIP
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
National Semiconductor (TI)
R-S LATCH, 4-FUNC, TTL / Channel IC
Need more? Email Us
Harris Corporation
8-BIT ADDRESSABLE LATCH
Need more? Email Us
Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543
Fairchild/ON Semiconductor
R-S LATCH, LOW LEVEL TRIGGERED
Lowest to $1.7153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess