EN
  • EN
  • DE

74LVCH16374ADGG

Part No 74LVCH16374ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit edge triggered D-type flip-flop with 5 Volt tolerant inputs/outputs 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133063-74LVCH16374ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH16374ADGG CAD Model

Description

Overview of the 74LVCH16374ADGG from NXP

The 74LVCH16374ADGG is a high-performance, low-voltage 16-bit D-type flip-flop with 5V tolerant inputs/outputs from NXP Semiconductors. This integrated circuit is designed to provide optimal functionality in digital systems where low power consumption and high-speed operation are crucial. It is part of the LVCH family, which is known for its capabilities in interfacing with 5V systems while operating at a lower voltage, thus providing a bridge between different logic levels.

Key Features

  • Logic Family: The device belongs to the LVCH family, which is characterized by its low-voltage operation and high-speed interface capabilities.
  • Operating Voltage: It operates at a nominal supply voltage of 3.3V, with a wide range of 2.7V to 3.6V, making it suitable for low-voltage applications.
  • 5V Tolerance: Inputs and outputs are 5V tolerant, enabling the device to interface with higher voltage logic levels without additional level shifters.
  • Bus Hold: The flip-flop features a bus-hold circuitry that retains the last active state on its inputs when they are no longer driven, eliminating the need for external pull-up or pull-down resistors.
  • High-Speed Operation: The device is designed for high-speed operation, making it ideal for high-frequency data storage and transfer applications.
  • Balanced Propagation Delays: The 74LVCH16374ADGG ensures balanced propagation delays, which is critical for maintaining data integrity in high-speed systems.

Package and Quality

The 74LVCH16374ADGG comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, designated by the "DGG" suffix in its part number. This compact package is suitable for space-constrained applications while providing robust performance. NXP's commitment to quality is evident in the device's compliance with the stringent JEDEC standards for semiconductor products.

Applications

With its versatile features, the 74LVCH16374ADGG is ideal for a variety of applications, including:

  • Interface and logic level translation in mixed 3.3V/5V systems
  • Memory address latching in computer and communication systems
  • Industrial control systems requiring high-speed data capture
  • Portable electronics where power efficiency is a priority

In summary, the 74LVCH16374ADGG from NXP is a powerful and reliable component that offers a blend of high-speed operation, low-voltage power efficiency, and 5V tolerant I/Os, making it an excellent choice for modern digital applications.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,573 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess