EN
  • EN
  • DE

74LVCU04APW

Part No 74LVCU04APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133080-74LVCU04APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCU04APW CAD Model

Description

Product Overview: 74LVCU04APW

The 74LVCU04APW is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, designed to provide optimal power and speed characteristics while operating at lower voltage levels. It is particularly suitable for battery-powered devices, portable electronics, and any application where power efficiency is crucial.

Key Features

  • Hex Inverter: The device contains six independent inverter gates, providing flexibility for a wide range of logic inversion tasks.
  • Low Voltage Operation: It operates at a voltage range of 1.2V to 3.6V, allowing for use in systems that require low voltage levels for power efficiency and safety.
  • High Speed: The 74LVCU04APW offers high-speed performance with propagation delays typically less than 3.7ns when powered by a 3.3V supply, making it suitable for high-frequency applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals without damage or logic level upset, which allows for interfacing with higher voltage logic levels without the need for level shifters.
  • Low Power Consumption: Its low power consumption is ideal for power-sensitive applications, ensuring minimal impact on battery life or energy budgets.
  • Wide Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to +125°C, making it reliable in extreme environmental conditions.

Package and Quality

The 74LVCU04APW comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 leads, which is suitable for space-constrained applications due to its small footprint. The package is also compatible with standard surface-mount technology, facilitating easy integration into PCB designs.

Applications

Thanks to its robust feature set, the 74LVCU04APW is versatile and can be used in a variety of applications, including:

  • Logic level translation
  • Wave shaping and signal processing
  • Power supply control circuits
  • Portable and battery-operated devices
  • Computing and data storage systems
  • Telecommunications infrastructure

With its ability to provide efficient logic inversion while maintaining low power consumption and high speed, the 74LVCU04APW from NXP is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess