EN
  • EN
  • DE

74LVT08DB

Part No 74LVT08DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad 2-input AND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133124-74LVT08DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT08DB CAD Model

Description

Product Overview: 74LVT08DB - NXP Semiconductors

The 74LVT08DB is a high-performance, low-voltage, Quad 2-input AND gate integrated circuit (IC) produced by NXP Semiconductors. This IC is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltages. The 74LVT08DB is designed to operate at a nominal supply voltage of 3.3V but can handle 5V tolerant inputs, which makes it ideal for interfacing with 5V systems while maintaining a low-power 3.3V environment.

Key Features:

  • Supply Voltage Range: 2.7V to 3.6V, with 5V tolerant inputs
  • High-Speed Operation: Fast propagation delays, ensuring quick response times suitable for high-speed applications
  • Drive Capability: Capable of driving 50Ω transmission lines
  • Power Dissipation: Low-power consumption, which is crucial for battery-operated and power-sensitive applications
  • Package: Available in a SSOP20 package, providing a compact footprint for space-constrained applications

Applications:

The 74LVT08DB is versatile and can be used in a wide range of applications such as:

  • Computing systems
  • Telecommunications
  • Data processing
  • Industrial controls
  • Battery-powered devices

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVT08DB is no exception, with its robust design and manufacturing process ensuring consistent performance and longevity in the field. It is also supported by NXP's rigorous testing and product validation, giving designers confidence in their choice of logic solutions.

Environmental Compliance:

The 74LVT08DB adheres to environmental standards and is compliant with RoHS (Restriction of Hazardous Substances), which ensures that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

With its combination of high-speed operation, low-power consumption, and interface flexibility, the 74LVT08DB from NXP Semiconductors is an excellent choice for designers looking to optimize their digital logic operations while maintaining power efficiency and signal integrity.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess