EN
  • EN
  • DE

74LVT16501ADGGTSSOP56

Part No 74LVT16501ADGGTSSOP56
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040627-74LVT16501ADGGTSSOP56
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT16501ADGGTSSOP56 CAD Model

Description

NXP 74LVT16501ADGG: 18-Bit Universal Bus Transceiver with 3-State Outputs

The NXP 74LVT16501ADGG is a high-performance, 18-bit universal bus transceiver that belongs to the LVT family, designed to accommodate the high-speed requirements of modern data communication systems. Packaged in a space-saving 56-pin TSSOP (Thin Shrink Small Outline Package), this transceiver is an ideal choice for applications where board space is at a premium and performance cannot be compromised.

Key Features

  • High-Speed Operation: The 74LVT16501ADGG is capable of operating at high speeds, which is essential for rapid data transfer in computing and digital communication applications.
  • Low-Voltage Technology: This device operates at a nominal supply voltage of 3.3V, making it suitable for low-voltage systems and contributing to reduced power consumption.
  • Compatibility: Its 5V tolerant inputs and outputs ensure compatibility with mixed-voltage systems, providing the flexibility needed for interfacing with both 3.3V and 5V logic levels.
  • 3-State Outputs: The transceiver features 3-state outputs, which allow the device to be disconnected from the bus during idle or inactive states, thus preventing bus contention.
  • Bus-Hold Feature: It incorporates a bus-hold feature that retains the last active state on the bus, minimizing the need for external pull-up or pull-down resistors.
  • Multiple Package Options: While this description focuses on the TSSOP56 package, the product may be available in other package types to suit various design requirements.

Applications

The 74LVT16501ADGG is designed for a wide range of applications, including:

  • Data communication and networking equipment
  • High-speed data paths in servers and workstations
  • Signal buffering and bus interface in microprocessor and microcontroller-based systems
  • Memory interface circuits
  • Peripheral expansion in computing systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVT16501ADGG transceiver is manufactured to the highest standards, ensuring consistent performance and durability for the end-user. Whether you're designing a complex data server or a simple peripheral interface, the 74LVT16501ADGG offers the features and reliability needed to facilitate smooth and efficient data transfer across your system.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess