EN
  • EN
  • DE

74LVT86DB

Part No 74LVT86DB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 165568-74LVT86DB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT86DB CAD Model

Description

The 74LVT86DB is a high-performance, low-voltage Quad 2-input Exclusive-OR Gate integrated circuit, proudly manufactured by NXP Semiconductors. This IC is designed to operate at 3.3V, making it suitable for interfacing with low-voltage systems while also being 5V tolerant at input for interfacing with traditional 5V logic. It is part of the LVT family, which is known for its low-voltage operation and high-speed performance.

Key Features

  • Power Supply: Operates at a voltage range of 2.7V to 3.6V, which is ideal for low-power and battery-operated systems.
  • High Speed: Propagation delay (tpd) is typically only 3.7ns at 3.3V, enabling high-speed operation for demanding applications.
  • Drive Capability: Capable of driving 50Ω transmission lines, making it suitable for driving long cables and high capacitive loads.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without any damage, providing compatibility with TTL levels and making the device versatile for mixed-voltage environments.
  • Output Capability: Provides bus hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Low Power Dissipation: ICC is only 0.2µA max for a unit load of 1, contributing to lower power consumption and longer battery life in portable applications.
  • Package: Available in a DB (SSOP) package, which is designed for space-saving on PCBs and is suitable for automated surface-mount assembly processes.

Applications

The 74LVT86DB is versatile and can be used in a variety of applications, including:

  • High-speed data processing circuits
  • Communication systems
  • Portable and battery-operated devices
  • Data transmission circuits
  • System control circuits

With its combination of high-speed performance, low-voltage operation, and 5V tolerant inputs, the 74LVT86DB from NXP is an excellent choice for designers looking for a reliable and efficient solution for their digital logic requirements.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us
STMicroelectronics
Lowest to $4.8914

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess