EN
  • EN
  • DE

74LVTH125D

Part No 74LVTH125D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V quad buffer 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133238-74LVTH125D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH125D CAD Model

Description

Product Overview: 74LVTH125D from NXP Semiconductors

The 74LVTH125D is a high-performance, low-voltage, quad bus buffer gate with 3-state outputs from NXP Semiconductors. It is designed to provide a feature-rich solution for interfacing between 3.3V and 5V circuits in industrial and commercial applications. The device is part of the LVT (Low-Voltage Tolerant) family, which ensures compatibility with lower voltage systems while maintaining the ability to interface with 5V signals.

Key Features

  • Voltage Range: Operates at a nominal voltage of 3.3V, with a tolerance that allows for applications ranging from 2.7V to 3.6V, ensuring flexibility in various system voltage requirements.
  • 3-State Outputs: The quad buffers have outputs that can be put in a high-impedance state, thereby allowing for bus-oriented applications and shared data lines.
  • High Drive: The 74LVTH125D is capable of driving 50Ω transmission lines at 3.3V, making it suitable for demanding applications that require strong signal driving capabilities.
  • Bus-Hold Data Inputs: Inputs on the device have a bus-hold feature, which prevents floating inputs and eliminates the need for external pull-up or pull-down resistors.
  • Low Power Consumption: This device is optimized for low power consumption, a critical feature for power-sensitive designs.
  • Compatibility: The input and output voltage levels are compatible with LVTTL and LVCMOS technologies, allowing for easy integration into existing designs.

Applications

The 74LVTH125D is ideal for a variety of applications, including:

  • Bus interface or signal buffering in servers, networking, and telecommunications equipment.
  • Interfacing and logic level shifting in mixed 3.3V/5V systems.
  • Industrial control systems requiring robust signal driving capabilities.
  • Portable and battery-operated electronics where power efficiency is paramount.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVTH125D is no exception, with rigorous testing and quality control measures in place to ensure that each device meets the highest standards. Customers can trust the 74LVTH125D for their critical applications where performance and uptime are essential.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4428 $50.9220
245+ $0.4143 $101.5035
375+ $0.4000 $150.0000
540+ $0.3714 $200.5560
705+ $0.3571 $251.7555
875+ $0.3429 $300.0375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess