EN
  • EN
  • DE

74LVU04D,118

Part No 74LVU04D,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.2 V to 0.5 V
Logic Level - High 1 V to 2.4 V
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 098506-74LVU04D,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVU04D,118 CAD Model

Description

NXP 74LVU04D,118 Hex Inverter

The NXP 74LVU04D,118 is a high-performance, low-voltage CMOS device belonging to the 74LVU logic family. This hex inverter is designed to operate at a power supply range of 1.2V to 3.6V, making it ideal for use in battery-operated devices, portable electronics, and other applications where power efficiency is crucial. The 74LVU04D,118 is particularly suitable for interfacing with high-speed microprocessors and can also be used in logic level translation applications due to its wide operating voltage range.

Encased in a small SO14 (Small Outline) package, the NXP 74LVU04D,118 offers six independent inverter gates, each capable of inverting the input signal presented to it. The device features a low static power consumption, with a typical ICC of only 1µA, which is significantly lower than that of standard logic ICs, thus contributing to energy saving in the overall design of electronic systems.

The 74LVU04D,118 has a high noise immunity characteristic of CMOS devices, and its inputs can tolerate voltages up to 5V, making it compatible with TTL levels. This allows for direct interfacing with microcontrollers and other logic families without the need for additional level-shifting hardware. Additionally, the device boasts a high drive capability, providing sufficient current to drive multiple loads or for signal buffering purposes.

Key features of the NXP 74LVU04D,118 include:

  • Hex inverter configuration with six independent gates
  • Wide operating voltage range: 1.2V to 3.6V
  • Low power consumption with a typical ICC of 1µA
  • High noise immunity and low propagation delay
  • 5V tolerant inputs for interfacing with TTL logic
  • High drive capability for driving multiple loads
  • Compact SO14 packaging for space-saving applications

Applications for the 74LVU04D,118 are diverse and can include logic inversion, pulse shaping, oscillator circuits, and as a buffer or driver for various digital signals. Its robustness and reliability make it a go-to choice for designers looking for a versatile inverter logic gate with low power consumption and high integration capability.

Overall, the NXP 74LVU04D,118 is a highly functional component that offers the perfect balance between power efficiency and performance, suitable for a wide range of electronic designs and applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess