EN
  • EN
  • DE

74VHC14D

Part No 74VHC14D
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1544+
Reference case TSSOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729212-74VHC14D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC14D CAD Model

Description

Product Overview: 74VHC14D from NXP

The 74VHC14D is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated using silicon gate CMOS technology which provides the inherent benefits of CMOS - low quiescent power and high noise immunity. The 74VHC14D is a hex inverter featuring Schmitt-trigger action at each input, which makes it particularly suitable for transforming slowly changing input signals into sharply defined, jitter-free output signals, thereby enhancing noise immunity.

Key Features:

  • Hex Inverter Design: The device contains six independent inverters, providing multiple buffering options within a single package.
  • Schmitt-Trigger Inputs: These inputs provide hysteresis which is essential for transforming noisy or slow input signals into clean digital output signals.
  • High Noise Immunity: The VHC technology ensures a high degree of noise immunity, which is critical for stable operation in electrically noisy environments.
  • Low Power Consumption: CMOS technology delivers low power dissipation, making the 74VHC14D suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: The device supports a broad range of operating voltages from 2.0V to 5.5V, accommodating various system level power requirements.
  • Fast Propagation Delay: With its fast switching characteristics, the device is designed for high-speed applications.
  • Output Drive Capability: The 74VHC14D can drive up to 8 LSTTL loads, providing ample output current for most applications.

Applications:

The versatility of the 74VHC14D makes it ideal for a wide array of applications including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal
  • Square wave and pulse generation
  • High-speed logic circuits

Package and Quality:

The 74VHC14D comes in a 14-pin SOIC package, which is well-suited for automated surface-mount assembly processes and is compatible with a variety of PCB designs. NXP Semiconductors is committed to high standards of quality and reliability, ensuring that the 74VHC14D meets the stringent requirements of industrial and commercial applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by NXP Semiconductors.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2004 $50.1000
610+ $0.1645 $100.3450
945+ $0.1593 $150.5385
1,300+ $0.1542 $200.4600
1,680+ $0.1491 $250.4880
2,250+ $0.1336 $300.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,456 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess