EN
  • EN
  • DE

74WC1G66GW

Part No 74WC1G66GW
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815989-74WC1G66GW
Ultra Librarian 3D Model Ultra Librarian 74WC1G66GW CAD Model

Description

The 74WC1G66GW is a high-performance, single-pole, single-throw analog switch (SPST) from NXP Semiconductors, a leader in the electronic components industry. This compact and efficient switch is part of NXP's extensive range of switching solutions, designed to meet the needs of a wide array of applications.

Constructed with advanced silicon gate CMOS technology, the 74WC1G66GW offers a perfect balance of low power consumption and high-speed operation. This makes it an ideal choice for battery-powered devices, where power efficiency is critical. The switch operates over a wide voltage range, from 1.65V to 5.5V, allowing it to be used in various systems without the need for level shifting.

The 74WC1G66GW boasts a low on-resistance (R<sub>on) which is consistent over the full input-signal range, ensuring minimal signal distortion and providing excellent linearity. Additionally, the switch exhibits a high noise immunity and low power dissipation, further enhancing its performance in noise-sensitive applications.

This product comes in a very small 6-pin TSSOP package, making it suitable for space-constrained applications. Its small footprint does not compromise its functionality, as the switch is capable of handling both analog and digital signals. This versatility, combined with its compact size, makes the 74WC1G66GW a preferred choice for designers working on multiplexing and demultiplexing applications, signal gating, and other functions that require a reliable and efficient switching component.

NXP's commitment to quality ensures that the 74WC1G66GW is manufactured to the highest standards, providing reliable performance in a range of environmental conditions. Whether you are working on consumer electronics, communication devices, or industrial systems, the 74WC1G66GW from NXP is a switch that can meet the demands of your application with precision and durability.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess