EN
  • EN
  • DE

8568W-LF

Part No 8568W-LF
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816062-8568W-LF
Ultra Librarian 3D Model Ultra Librarian 8568W-LF CAD Model

Description

Introducing the NXP 8568W-LF: A Powerhouse in Performance and Efficiency

The NXP 8568W-LF is a testament to the cutting-edge technology and innovation that NXP Semiconductors consistently brings to the market. This advanced product is designed to meet the demanding requirements of high-performance embedded systems across various industries, including telecommunications, networking, and industrial applications.

At the heart of the 8568W-LF lies a powerful Power Architecture® e500 core, which operates at impressive speeds to deliver robust computing capabilities. The core is optimized for a balance of performance and power efficiency, ensuring that systems can handle complex tasks without compromising on energy consumption.

Key Features and Benefits:

  • High-Performance Computing: The NXP 8568W-LF is engineered to support high-speed data processing, which is crucial for applications that require rapid analysis and action on large volumes of data.
  • Integrated Security: With an emphasis on security, the 8568W-LF incorporates advanced encryption features to protect sensitive data and ensure secure communications in systems where data integrity is paramount.
  • Connectivity: This product boasts a range of connectivity options, including Gigabit Ethernet, PCI Express, and USB interfaces, allowing for versatile integration with a variety of peripherals and network architectures.
  • Power Efficiency: The 8568W-LF is designed with energy efficiency in mind, which not only reduces operational costs but also contributes to the sustainability goals of modern electronic systems.

With its robust thermal management capabilities, the NXP 8568W-LF ensures reliable operation even in challenging environmental conditions. This makes it an ideal choice for deployment in outdoor or industrial settings where temperatures may vary significantly.

Whether you are developing next-generation networking equipment, industrial control systems, or cutting-edge telecommunications solutions, the NXP 8568W-LF provides the performance, connectivity, and security features necessary to create products that stand out in the market. Its versatility and efficiency make it a smart choice for engineers and designers looking to push the boundaries of what's possible in embedded computing.

Choose the NXP 8568W-LF for your next project and experience the difference that comes with integrating a world-class semiconductor product into your design.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess