EN
  • EN
  • DE

A2T09VD300NR1

Part No A2T09VD300NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS / RF Mosfet 48 V 1.2 A 920MHz 21.5dB 79W TO-270WB-6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 920MHz
Gain 21.5dB
Voltage - Test 48 V
Current - Test 1.2 A
Power - Output 79W
Voltage - Rated 105 V
Mounting Type Surface Mount
Package / Case TO-270-6 Variant, Flat Leads
Supplier Device Package TO-270WB-6A
Base Product Number A2T09
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 858889-A2T09VD300NR1
Ultra Librarian 3D Model Ultra Librarian A2T09VD300NR1 CAD Model

Description

The NXP A2T09VD300NR1 is a cutting-edge radio frequency (RF) power transistor designed for a wide range of applications. This high-performance product is part of NXP's renowned lineup of RF solutions, known for their reliability and efficiency in delivering superior signal amplification.

Key Features

  • Frequency Range: The A2T09VD300NR1 operates within the 960-1215 MHz frequency range, making it ideal for aviation applications, including distance measuring equipment, secondary surveillance radars, and military applications.
  • High Power Output: With an impressive output power of 300W, this transistor can handle demanding applications that require strong signal amplification.
  • High Efficiency: The A2T09VD300NR1 is engineered for high efficiency, ensuring minimal power loss during operation and reducing the overall system power requirements.
  • Thermal Performance: Excellent thermal management is a hallmark of this transistor, thanks to its advanced design and materials, which contribute to its robustness and longevity.
  • Durability: Constructed with NXP's LDMOS technology, the A2T09VD300NR1 is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The versatility of the A2T09VD300NR1 allows it to be utilized in various applications. It is particularly suited for:

  • Avionics
  • Professional Mobile Radio
  • Industrial, Scientific, and Medical (ISM) applications
  • Broadband RF energy applications

Quality and Support

NXP is committed to delivering high-quality products, and the A2T09VD300NR1 is no exception. It comes with the assurance of NXP's rigorous testing and validation processes. Customers also benefit from NXP's comprehensive technical support, ensuring seamless integration into existing systems and assistance throughout the product's lifecycle.

Whether you're developing sophisticated radar systems or require reliable RF amplification for industrial applications, the NXP A2T09VD300NR1 offers the performance, efficiency, and durability to meet your needs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess