EN
  • EN
  • DE

A2T18S260W12NR3

Part No A2T18S260W12NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO  /  RF Mosfet LDMOS 28 V 1.5 A 1.805GHz ~ 1.88GHz 18.7dB 280W OM-880X-2L2L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 1.805GHz ~ 1.88GHz
Gain 18.7dB
Voltage - Test 28 V
Current Rating (Amps) 10µA
Current - Test 1.5 A
Power - Output 280W
Voltage - Rated 65 V
Package / Case OM-880X-2L2L
Supplier Device Package OM-880X-2L2L
Base Product Number A2T18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935313167528
Standard Package 250
Win Source Part Number 1042114-A2T18S260W12NR3
Ultra Librarian 3D Model Ultra Librarian A2T18S260W12NR3 CAD Model

Description

Introducing Product A2T18S260W12NR3 from NXP Semiconductors

The A2T18S260W12NR3 is a cutting-edge RF power LDMOS transistor meticulously designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This high-performance transistor is specifically tailored for RF energy applications, making it an ideal choice for a wide array of uses, including industrial, scientific, medical (ISM) applications, as well as commercial RF power sources.

At the core of the A2T18S260W12NR3's design is NXP's advanced LDMOS technology, which ensures outstanding performance and efficiency. Operating at a frequency range of 1.8 to 2.7 GHz, this transistor delivers a remarkable output power of 260 W, making it highly suitable for applications that require high power densities. The high gain and efficiency of this device ensure that it can deliver consistent, reliable power amplification for your RF applications.

With its excellent thermal stability and ruggedness, the A2T18S260W12NR3 is built to withstand the demands of continuous operation without compromising on performance. It features an integrated ESD protection mechanism, enhancing its durability and longevity, even in the most challenging environments. Additionally, the transistor is characterized by a high breakdown voltage, which contributes to its robustness and reliability in operation.

The A2T18S260W12NR3 comes in a ceramic package that is engineered for optimal thermal conduction, ensuring the device remains cool even under high power conditions. This packaging also provides excellent environmental protection, safeguarding the internal components from moisture and mechanical stress.

Designed with ease of integration in mind, this transistor can be seamlessly incorporated into a wide range of RF circuit designs. Whether you're developing RF generators, plasma lighting, or industrial heating systems, the A2T18S260W12NR3 from NXP Semiconductors is a versatile and powerful component that will elevate the performance of your product.

With its combination of high power, efficiency, and ruggedness, the A2T18S260W12NR3 transistor is a testament to NXP's commitment to delivering high-quality, innovative solutions for the demanding world of RF energy applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess