EN
  • EN
  • DE

A2T20H330W24SR6

Part No A2T20H330W24SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet LDMOS (Dual) 28 V 700 mA 1.88GHz 16.5dB 58W NI-1230-4LS2L
Manufacturer NXP
Package Reel - TR
Package NI-1230-4LS2L
Case / Package NI-1230-4LS2L
Family Name A2T20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2832-A2T20H330W24SR6, A2T20H330W24SR6-ND, 935320763128
Quantity per package 150
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858892-A2T20H330W24SR6
Ultra Librarian 3D Model Ultra Librarian A2T20H330W24SR6 CAD Model

Description

The A2T20H330W24SR6 is a cutting-edge semiconductor product from the renowned manufacturer NXP. This high-performance component is designed to meet the rigorous demands of modern electronic applications, offering a blend of power, efficiency, and reliability that is second to none.

At the heart of the A2T20H330W24SR6 is NXP's advanced technology that ensures optimal functionality across a wide range of operating conditions. This product is engineered to deliver exceptional performance in high-frequency operations, making it an ideal choice for applications in communication systems, RF signal processing, and sophisticated control circuits.

Key Features:

  • High Frequency: Engineered to operate at elevated frequencies, the A2T20H330W24SR6 can handle the most demanding signal processing tasks with ease.
  • Efficiency: With its focus on power-efficient design, this product minimizes energy consumption, making it well-suited for portable and battery-powered devices.
  • Thermal Management: Built with an advanced thermal management system, the A2T20H330W24SR6 maintains optimal performance levels without overheating, ensuring longevity and stable operation.
  • Robust Construction: The component is constructed with high-quality materials that provide resilience against environmental stressors, contributing to its durability and consistent performance.

The A2T20H330W24SR6 also boasts a compact form factor, allowing it to fit into tight spaces without compromising on power or functionality. Its versatility makes it suitable for a broad array of applications, from industrial automation to consumer electronics, where space is at a premium and performance cannot be sacrificed.

NXP's commitment to excellence is evident in every aspect of the A2T20H330W24SR6, from its meticulous design to its rigorous quality control processes. With this product, users can expect a seamless integration into their systems, backed by the reliability and support that NXP is known for. Whether you're designing a state-of-the-art communication device or upgrading an existing system, the A2T20H330W24SR6 stands ready to elevate your project to new heights of performance and efficiency.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess