EN
  • EN
  • DE

A2T21S160-12SR3

Part No A2T21S160-12SR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS / RF Mosfet LDMOS 28 V 600 mA 2.17GHz 18.4dB 38W NI-780-2S2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.17GHz
Gain 18.4dB
Voltage - Test 28 V
Current - Test 600 mA
Power - Output 38W
Voltage - Rated 65 V
Case / Package NI-780-2S2L
Supplier Device Package NI-780-2S2L
Base Product Number A2T21
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935323736128
Standard Package 250
Win Source Part Number 1324663-A2T21S160-12SR3
Ultra Librarian 3D Model Ultra Librarian A2T21S160-12SR3 CAD Model

Description

Product Overview: A2T21S160-12SR3

The A2T21S160-12SR3 is a cutting-edge RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for high-frequency applications. This device is part of NXP's renowned product line, known for its reliability and efficiency in various demanding environments.

Key Features

  • Frequency Range: This transistor operates at a frequency range that is ideal for broadcast applications, such as FM radio transmitters, ensuring clear and consistent signal transmission.
  • Output Power: With a high output power capability, the A2T21S160-12SR3 can deliver up to 160 Watts, making it suitable for applications that require a robust power output for effective communication.
  • Efficiency: The device boasts high efficiency, which minimizes power loss during operation and leads to lower operational costs and a reduced thermal footprint.
  • Ruggedness: Engineered for durability, the transistor can withstand severe conditions, making it a reliable choice for both commercial and industrial applications that demand longevity and resilience.

Applications

The A2T21S160-12SR3 is versatile and can be used in a variety of applications, including but not limited to:

  • FM Radio Broadcasting
  • RF Energy Applications
  • Industrial, Scientific, and Medical (ISM) Applications
  • Aerospace and Defense Systems

Technical Specifications

Parameter Value Product Category RF Transistor Manufacturer NXP Semiconductors Output Power 160 W Frequency 2.1 GHz Technology LDMOS Package / Case SOT539A

For engineers and designers looking for a reliable RF power solution, the A2T21S160-12SR3 from NXP Semiconductors offers a blend of performance, efficiency, and ruggedness, making it an ideal choice for a wide range of high-frequency applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.9726 $96.9726
2+ $79.5668 $159.1336
3+ $77.0812 $231.2436
4+ $74.5945 $298.3780
5+ $72.1078 $360.5390
6+ $64.6488 $387.8928
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess