EN
  • EN
  • DE

A2T27S020NR1

Part No A2T27S020NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO / RF Mosfet LDMOS 28 V 185 mA 400MHz ~ 2.7GHz 21dB 20W TO-270-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS
Frequency 400MHz ~ 2.7GHz
Gain 21dB
Voltage - Test 28 V
Current Rating (Amps) 10µA
Current - Test 185 mA
Power - Output 20W
Voltage - Rated 65 V
Case / Package TO-270-2
Supplier Device Package TO-270-2
Base Product Number A2T27
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935331771528
Standard Package 500
Win Source Part Number 1323970-A2T27S020NR1
Ultra Librarian 3D Model Ultra Librarian A2T27S020NR1 CAD Model

Description

Introducing the NXP A2T27S020NR1 RF Power Transistor

The NXP A2T27S020NR1 is a cutting-edge RF power transistor that is designed to deliver exceptional performance for a variety of applications. This device is part of NXP's renowned portfolio of radio frequency solutions and is engineered to meet the stringent requirements of today's high-frequency communication systems.

Key Features

  • Frequency Range: The A2T27S020NR1 operates efficiently over a broad frequency range, making it highly versatile for different RF applications.
  • High Power: With its robust design, this transistor is capable of handling high power levels, ensuring reliable operation even under demanding conditions.
  • Efficiency: The device is optimized for maximum efficiency, which translates into better performance and reduced energy consumption for the end-user.
  • Thermal Performance: Excellent thermal characteristics ensure that the A2T27S020NR1 maintains performance over a wide temperature range, contributing to the longevity and reliability of the product.
  • Durability: Constructed with high-quality materials, the transistor is built to withstand the rigors of continuous operation in challenging environments.

Applications

The versatility of the A2T27S020NR1 makes it suitable for a wide array of applications, including but not limited to:

  • Base station transceivers for cellular networks
  • RF energy applications such as industrial, scientific, and medical (ISM) bands
  • Public safety communications
  • General purpose RF power amplification

Product Specifications

The A2T27S020NR1 is designed to deliver high performance while maintaining a compact form factor. It is housed in a robust package that ensures ease of integration into a variety of circuit designs. The device also features lead-free terminations, making it compliant with current environmental regulations regarding hazardous substances.

With NXP's commitment to quality and innovation, the A2T27S020NR1 represents a reliable and efficient solution for designers looking to enhance their RF communication systems. Its combination of power, efficiency, and durability makes it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8255 $64.1275
11+ $10.5236 $115.7596
17+ $10.1946 $173.3082
24+ $9.8658 $236.7792
31+ $9.5370 $295.6470
41+ $8.5504 $350.5664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess