EN
  • EN
  • DE
  • IT

A7001CMHN1/T1AGCEL

Part No A7001CMHN1/T1AGCEL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU SECURE ID  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications Authentication
Core Processor MX51
Program Memory Type EEPROM (76.4kB)
Controller Series A700x
RAM Size 3.2kB
Interface I2C, 2-Wire Serial
Voltage - Supply 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number A7001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935301522157
Standard Package 2,450
Win Source Part Number 1022475-A7001CMHN1/T1AGCEL
Ultra Librarian 3D Model Ultra Librarian A7001CMHN1/T1AGCEL CAD Model

Description

The NXP A7001CMHN1/T1AGCEL is a state-of-the-art product designed for advanced applications that demand high security, robust performance, and versatile functionality. This product is part of NXP's renowned portfolio of secure microcontrollers and integrated circuits, which are widely used in a range of industries, including automotive, mobile communications, and the Internet of Things (IoT).

Key Features

  • High Security: The A7001CMHN1/T1AGCEL is equipped with cutting-edge security features to protect against unauthorized access and tampering. It includes hardware-based cryptographic accelerators, secure boot, and advanced physical anti-tampering measures.
  • Powerful Performance: With a high-speed processing core, this product can handle complex algorithms and tasks efficiently, ensuring smooth operation in demanding environments.
  • Connectivity: Designed for seamless integration, the A7001CMHN1/T1AGCEL supports a variety of communication protocols, enabling it to connect with other devices and networks effortlessly.

Applications

The versatility of the A7001CMHN1/T1AGCEL makes it suitable for a wide range of applications. It's ideal for:

  • Secure mobile transactions
  • Smart cards and identification systems
  • IoT security
  • Automotive security systems

Technical Specifications

Feature Description Security Advanced encryption, secure boot, physical anti-tampering Performance High-speed processing core Connectivity Supports multiple communication protocols

With its combination of security, performance, and connectivity, the NXP A7001CMHN1/T1AGCEL is a top choice for developers and manufacturers looking to incorporate a reliable and secure microcontroller into their products. Whether you're working on smart card technology, mobile payment solutions, or secure IoT devices, this product from NXP has the features and capabilities to meet your needs.

You May Also Be Interested in

Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess