EN
  • EN
  • DE

MAXQ610A-2533+T

Part No MAXQ610A-2533+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series MAXQ®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor MAXQ
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 24
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAXQ610
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 707701-MAXQ610A-2533+T
Ultra Librarian 3D Model Ultra Librarian MAXQ610A-2533+T CAD Model

Description

MAXQ610A-2533+T: High-Performance Microcontroller

The MAXQ610A-2533+T is a state-of-the-art microcontroller unit (MCU) designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This microcontroller is part of the MAXQ610 series, which is known for its low-power consumption and high-performance capabilities, making it an ideal solution for a wide range of applications.

This advanced microcontroller is built with a 16-bit RISC architecture that provides a perfect balance between power efficiency and processing power. With its integrated features, the MAXQ610A-2533+T is particularly suitable for applications in industrial control systems, consumer electronics, and portable devices where space and power are at a premium.

Key Features:

  • High-Speed Operation: The MAXQ610A-2533+T operates at a frequency of up to 12MHz, providing swift and efficient data processing capabilities.
  • Low Power Consumption: Designed for power-sensitive applications, this MCU offers multiple power-saving modes, including stop and idle modes, to minimize energy usage.
  • Robust Memory: It comes equipped with 16KB of flash memory and 2KB of data SRAM, ensuring ample space for code and data storage.
  • Peripheral Integration: The device includes a variety of built-in peripherals such as SPI, I2C, UART interfaces, and a 16-bit timer, which simplify design and reduce the need for additional components.
  • Temperature Range: The MAXQ610A-2533+T operates over an extended temperature range, making it reliable in diverse environmental conditions.
  • Package: It is available in a compact TQFN (Thin Quad Flat No-lead) package, which is ideal for space-constrained applications.

With its robust set of features, the MAXQ610A-2533+T microcontroller from Maxim Integrated is designed to meet the demands of modern electronic systems. Whether it's for managing complex processes or enhancing the functionality of portable devices, this MCU offers the performance, efficiency, and reliability that designers and engineers need to create innovative solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess