EN
  • EN
  • DE
  • IT

ACT108-600E

Part No ACT108-600E
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description AC Thyristor power switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1135552-ACT108-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACT108-600E CAD Model

Description

The ACT108-600E, a state-of-the-art high-speed switching device from NXP Semiconductors, is a testament to the company's commitment to providing advanced solutions for power management and efficiency. This compact and highly efficient IGBT (Insulated Gate Bipolar Transistor) module is specifically designed for a wide range of applications, including but not limited to, motor drives, uninterruptible power supplies (UPS), and general-purpose inverters.

Key Features:

  • High Current Capability: The ACT108-600E is capable of handling currents up to 600A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a maximum collector-emitter voltage of 600V, it can easily manage spikes and surges in industrial environments.
  • Low On-Resistance: The low on-resistance of this IGBT ensures minimal voltage drop and power loss, enhancing overall efficiency.
  • Fast Switching Speed: Designed for high-frequency operations, the ACT108-600E provides fast switching capabilities which translate to reduced switching losses.
  • Robust Thermal Management: The module comes with an optimized thermal design for better heat dissipation, ensuring reliable performance even under high load conditions.

Applications:

  • Electric Motor Control
  • Renewable Energy Inverters
  • Power Supply Units
  • Industrial Automation Systems

The ACT108-600E integrates advanced IGBT technology with a rugged package design to offer exceptional performance in a variety of challenging environments. Its ability to operate at high frequencies with low conduction and switching losses makes it a preferred choice for designers looking to optimize their power systems for both performance and reliability.

NXP's dedication to innovation is evident in the ACT108-600E, which provides a high level of integration to simplify design, reduce component count, and shorten time-to-market for a wide array of power applications. For engineers and system designers seeking a robust, high-performance IGBT module, the ACT108-600E by NXP stands out as an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5011 $50.1100
245+ $0.4112 $100.7440
380+ $0.3984 $151.3920
520+ $0.3855 $200.4600
675+ $0.3727 $251.5725
900+ $0.3341 $300.6900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess