EN
  • EN
  • DE

ADC0803LCD

Part No ADC0803LCD
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 1-CH 8-BIT Successive Approximation Adc Parallel Access PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009485-ADC0803LCD
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC0803LCD CAD Model

Description

The ADC0803LCD is a high-performance, low-power, 8-bit analog-to-digital converter from the renowned semiconductor manufacturer, NXP Semiconductors. This precision ADC is designed to offer a balance between speed and energy efficiency, making it an ideal choice for a wide range of applications including industrial control systems, battery-operated devices, and portable instrumentation.

Key Features

  • Resolution: 8-bit conversion allows for precise digital representation of analog signals.
  • Conversion Time: Fast conversion rate ensures real-time data processing capabilities.
  • Interface: Simple digital interface for easy integration with microcontrollers and digital systems.
  • Power Consumption: Low power requirements cater to energy-sensitive applications.
  • Input Range: Flexible input range to accommodate a variety of signal levels.
  • Accuracy: High accuracy levels to ensure reliable data acquisition.
  • Package: Available in a compact package suitable for space-constrained applications.

Applications

The versatility of the ADC0803LCD allows it to be used in a diverse set of applications. Its precision and speed make it an excellent choice for:

  • Data acquisition systems
  • Portable instruments
  • Medical devices
  • Automation and process control
  • Automotive electronics

Technical Specifications

Parameter Value Resolution 8 bits Input Voltage 0 to Vref Conversion Time Typical values at specified conditions Power Supply Single supply voltage Operating Temperature Specified range

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the ADC0803LCD is no exception. This product is manufactured under strict quality control measures and is designed to meet high reliability standards, ensuring long-term performance in critical applications.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Toko America Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess