EN
  • EN
  • DE

AER04209HN

Part No AER04209HN
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043987-AER04209HN
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AER04209HN CAD Model

Description

The AER04209HN is a state-of-the-art power transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-performance and reliable products. This advanced component is specifically engineered to meet the demanding requirements of modern electronic systems, providing efficient power management and control in a wide range of applications.

Key Features

  • High Power Efficiency: The AER04209HN boasts exceptional power efficiency, which is critical for minimizing heat generation and ensuring the longevity of electronic systems.
  • Robust Thermal Performance: With an excellent thermal management design, this power transistor can operate reliably even under high temperature conditions, making it suitable for challenging environments.
  • Advanced Technology: Utilizing NXP's cutting-edge semiconductor technology, the AER04209HN offers superior switching performance, which is essential for high-speed and high-frequency applications.
  • Compact Form Factor: Despite its powerful capabilities, the AER04209HN comes in a compact package, allowing for space-saving designs in electronic devices without compromising on performance.

Applications

The versatility of the AER04209HN makes it an ideal choice for a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management systems

Product Specifications

The AER04209HN is designed to deliver optimal performance with the following specifications:

  • Voltage Rating: High voltage capability for handling substantial power levels.
  • Current Capacity: Capable of managing significant current flow for heavy-duty operations.
  • Package: Enclosed in a durable package that ensures protection against environmental factors and mechanical stress.

In conclusion, the AER04209HN from NXP Semiconductors is an exceptional power transistor that combines efficiency, reliability, and high performance. Its robust design and advanced technology make it a top choice for engineers and designers looking to create sophisticated electronic systems. With NXP's commitment to quality, the AER04209HN is set to become a fundamental component in the power management and control landscape.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess