EN
  • EN
  • DE

AFT20P060-4GNR3

Part No AFT20P060-4GNR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.17GHZ OM780-4GW / Trans RF MOSFET N-CH 65V 5-Pin OM-780G EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS (Dual)
Frequency 2.17GHz
Gain 18.9dB
Voltage - Test 28V
Current - Test 450mA
Power - Output 6.3W
Voltage Rating DC 65V
Package OM-780G-4L
Manufacturer Package OM-780G-4L
Win Source Part Number 768325-AFT20P060-4GNR3
Popularity Medium
Supply and Demand Status Limited
Family Name AFT20P060-4GN
Introduction Date November 21, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AFT20P060-4GNR3 CAD Model

Description

The AFT20P060-4GNR3 is a cutting-edge RF power transistor from NXP Semiconductors, designed to deliver high performance for a wide range of applications. This product is part of NXP's Airfast series, which is renowned for its high efficiency, ruggedness, and thermal performance. The AFT20P060-4GNR3 is specifically engineered to meet the demanding requirements of today's RF energy applications, including industrial, scientific, medical (ISM) applications, broadcast, and commercial aerospace systems.

Key Features

  • Frequency Range: The AFT20P060-4GNR3 operates at a broad frequency range, making it versatile for various RF applications.
  • Power Output: It boasts a high power output, ensuring reliable and consistent performance in demanding situations.
  • Efficiency: With its advanced design, the transistor achieves high efficiency, reducing energy loss and improving system performance.
  • Thermal Management: The product features excellent thermal characteristics, which allow for stable operation even under high-temperature conditions.
  • Ruggedness: The AFT20P060-4GNR3 is built to withstand harsh operating conditions, ensuring durability and a long operational lifespan.

Applications

The versatility of the AFT20P060-4GNR3 makes it suitable for a variety of applications. Its primary use cases include:

  • Plasma generation for industrial and medical applications
  • RF heating for industrial drying and sealing processes
  • Particle accelerators in scientific research
  • Radio and TV broadcasting for both analog and digital signals
  • Avionic systems for communication and radar applications

Product Specifications

Parameter Value Product Type RF Power Transistor Manufacturer NXP Semiconductors Part Number AFT20P060-4GNR3 Technology LDMOS Operating Frequency Up to several hundred MHz Power Output High Efficiency High Operating Temperature Range Specified for high-temperature operation Package Type Robust and reliable packaging

With its robust design and superior performance, the AFT20P060-4GNR3 from NXP Semiconductors is an ideal choice for designers seeking a reliable RF power solution. It stands out in the market for its ability to deliver high power, efficiency, and thermal resilience, making it a valuable component in a multitude of advanced RF systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $608.9416 $608.9416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess