EN
  • EN
  • DE

AFT27S010NT1

Part No AFT27S010NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF NCH 65V 2700MHZ PLD1.5W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity LDMOS
Frequency 2.17GHz
Gain 21.7dB
Voltage - Test 28V
Current - Test 90mA
Power - Output 1.26W
Voltage Rating 65V
Case / Package PLD-1.5W-2
Win Source Part Number 1016286-AFT27S010NT1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFT27S010NT1 CAD Model

Description

The AFT27S010NT1 from NXP Semiconductors is a state-of-the-art RF power LDMOS transistor designed for a wide range of applications, including but not limited to, cellular infrastructure, broadcast, industrial, and RF energy markets. This high-performance transistor is part of NXP's Airfast series, which is renowned for its high efficiency, ruggedness, and reliability.

Key Features

  • Frequency Range: The AFT27S010NT1 operates at a frequency range of 728-768 MHz, making it suitable for various RF applications within this spectrum.
  • High Output Power: With an output power of 10 Watts, this LDMOS transistor ensures robust performance for high-power applications.
  • High Efficiency: The device offers high efficiency, which translates to better performance and reduced thermal challenges during operation.
  • Integrated ESD Protection: The AFT27S010NT1 comes with integrated ESD protection, safeguarding the device against electrostatic discharge and enhancing its durability.

Applications

The versatile nature of the AFT27S010NT1 makes it ideal for a variety of applications. It is particularly well-suited for use in:

  • Cellular base station amplifiers, specifically for LTE and 4G networks.
  • Industrial, scientific, and medical (ISM) applications where reliable RF power is crucial.
  • Broadcast transmitters for both audio and video signals.
  • RF energy applications, including plasma generation, heating, and drying processes.

Technical Specifications

The AFT27S010NT1 boasts impressive technical specifications that ensure its effectiveness in demanding environments:

  • Supply Voltage (Vdd): 28 Volts
  • Gain: High gain for efficient signal amplification.
  • Thermal Resistance: Low thermal resistance for improved heat dissipation.
  • Package: The device is housed in an over-molded plastic package, which provides additional protection and ease of mounting on various types of PCBs.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The AFT27S010NT1 is no exception, undergoing rigorous testing and quality assurance processes to meet the industry's highest standards. This ensures that customers can confidently integrate this LDMOS transistor into their systems with the expectation of exceptional performance and longevity.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8181 $51.8181
3+ $42.5175 $127.5525
4+ $41.1888 $164.7552
6+ $39.8601 $239.1606
7+ $38.5315 $269.7205
9+ $34.5454 $310.9086
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess