EN
  • EN
  • DE

AFV09P350-04GNR3

Part No AFV09P350-04GNR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS DL 48V OM780G-4L / RF Mosfet LDMOS (Dual) 48 V 860 mA 920MHz 19.5dB 100W OM-780G-4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS (Dual)
Frequency 920MHz
Gain 19.5dB
Voltage - Test 48 V
Current - Test 860 mA
Power - Output 100W
Voltage - Rated 105 V
Case / Package OM-780G-4L
Supplier Device Package OM-780G-4L
Base Product Number AFV09
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0040
Other Part Number 935318141528
Standard Package 250
Win Source Part Number 1324426-AFV09P350-04GNR3
Ultra Librarian 3D Model Ultra Librarian AFV09P350-04GNR3 CAD Model

Description

The AFV09P350-04GNR3 is a state-of-the-art high-frequency transistor designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is part of NXP's advanced RF power LDMOS transistor line, which is renowned for its high performance, reliability, and efficiency in RF power amplification applications.

Key Features

  • High Efficiency: The AFV09P350-04GNR3 boasts excellent efficiency, which is critical for reducing thermal load and improving the longevity of the device in high-power applications.
  • Wide Frequency Range: This transistor is designed to operate effectively over a broad frequency range, making it versatile for various applications, including but not limited to broadcast, industrial, scientific, and medical (ISM) applications.
  • Robust Thermal Design: The device features a robust thermal design that ensures reliable operation even under strenuous conditions.
  • High Gain: With a high gain profile, the AFV09P350-04GNR3 can amplify RF signals significantly without requiring additional stages, simplifying circuit design.

Applications

The AFV09P350-04GNR3 is suitable for a variety of applications in the RF domain, including:

  • RF power amplifiers for broadcast transmitters
  • Plasma generators
  • Industrial heating and welding systems
  • Medical diagnostic and therapeutic equipment
  • Scientific research equipment

Technical Specifications

The AFV09P350-04GNR3 is packed with technical features that underscore its performance capabilities:

  • Advanced LDMOS technology for high power density
  • High ruggedness and reliability
  • Integrated ESD protection
  • Excellent thermal stability
  • Optimized for broadband operation

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The AFV09P350-04GNR3 is backed by NXP's rigorous testing and quality assurance processes, ensuring that customers receive a reliable and consistent product. Additionally, NXP provides comprehensive technical support for the integration and use of this transistor in various applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess