EN
  • EN
  • DE

ASC8850AETE

Part No ASC8850AETE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC VIDEO PROCESSOR ADV 484TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Applications Embedded Multimedia Communication, Security and Entertainment
Core Processor ARM9
Mounting SMD (SMT)
Case / Package 484-TFBGA (15x15)
Win Source Part Number 1018614-ASC8850AETE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASC8850AETE CAD Model

Description

The ASC8850AETE is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This particular product is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to incorporate high-performance circuitry into their projects.

Key Features

  • Advanced Technology: The ASC8850AETE is built using state-of-the-art technology that ensures optimal performance and energy efficiency. Its design is based on the latest advancements in semiconductor fabrication, which allows it to operate at high speeds while maintaining low power consumption.
  • Robust Performance: With its robust design, the ASC8850AETE is capable of handling a wide range of voltages and temperatures, making it suitable for use in harsh environments where reliability is critical.
  • High Integration: The component integrates multiple functions into a single chip, which helps to reduce the overall footprint and complexity of the circuit designs in which it is used. This integration also contributes to improved system reliability and reduced time-to-market for new products.
  • Flexibility: NXP's ASC8850AETE is designed to be flexible in its application, supporting various interfaces and protocols. This flexibility ensures that it can be used in a multitude of electronic systems without the need for significant redesigns or compatibility concerns.

Applications

The ASC8850AETE is ideal for use in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • High-performance computing

Quality and Support

NXP is committed to providing exceptional quality and support for the ASC8850AETE. Customers can expect comprehensive technical documentation, responsive customer service, and robust design tools to assist in the implementation of the product. Furthermore, NXP's global presence ensures that support and resources are readily available across different regions, facilitating a smooth integration of the ASC8850AETE into various projects.

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Microchip Technology
SRAM /
Lowest to $6.8609
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7228 $80.1684
6+ $21.9264 $131.5584
9+ $21.2413 $191.1717
12+ $20.5560 $246.6720
15+ $19.8709 $298.0635
20+ $17.8152 $356.3040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess