EN
  • EN
  • DE

BAP1321-02,115

Part No BAP1321-02,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 60V 100MA SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 60V
Current - Max 100mA
Capacitance @ Vr, F 0.32pF @ 20V, 1MHz
Resistance @ If, F 1.3 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 100358-BAP1321-02,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAP1321-02,115 CAD Model

Description

Product Overview: NXP BAP1321-02,115

The NXP BAP1321-02,115 is a high-performance, precision-engineered component designed to meet the rigorous demands of modern electronic circuits. This product is part of NXP Semiconductors' extensive range of semiconductor solutions, which are renowned for their reliability, efficiency, and innovative technology.

Key Features

  • Advanced Technology: The BAP1321-02,115 is built using cutting-edge semiconductor technology, ensuring optimal performance and energy efficiency for your electronic applications.
  • Durable Construction: Crafted with robust materials, this product offers exceptional durability and a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Compact Design: Its compact form factor allows for seamless integration into a wide variety of electronic devices without occupying excessive space, making it ideal for space-constrained applications.
  • High Precision: This component is designed for precise operation, providing stable and accurate performance that is critical for sensitive electronic systems.

Applications

The NXP BAP1321-02,115 is suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Communication equipment
  • Medical devices

Technical Specifications

The BAP1321-02,115 boasts technical specifications that ensure compatibility and top-notch performance for various applications:

Parameter Value Package SOT-23 Mounting Type Surface Mount Operating Temperature Specified by Manufacturer

For complete technical specifications and product details, please refer to the official NXP datasheet for the BAP1321-02,115.

Quality and Support

NXP is committed to providing exceptional quality and support for all its products. The BAP1321-02,115 is backed by NXP's comprehensive technical support and customer service, ensuring that you have access to the assistance you need throughout the product's lifecycle.

You May Also Be Interested in

M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess